EN
  • EN
  • DE

STEVAL-MKI184V1

Part No STEVAL-MKI184V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Accelerometer, Magnetometer
Sensing Range ±2g, 4g, 8g, 16g
Interface I2C, SPI
Voltage - Supply 1.71V ~ 1.98V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part ISM303DAC
Base Product Number STEVAL
Other Names 497-17813
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1283714-STEVAL-MKI184V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI184V1 CAD Model

Description

STEVAL-MKI184V1 - Inertial Sensor Evaluation Board

The STEVAL-MKI184V1 from STMicroelectronics is a sophisticated evaluation board designed for testing and measuring the capabilities of ST's state-of-the-art inertial sensors. This compact and versatile board is an essential tool for engineers and developers who are working on motion sensing applications in various domains such as automotive, industrial, consumer electronics, and IoT.

The board features a high-performance inertial module that includes a 3D digital accelerometer and a 3D digital gyroscope. This combination allows for precise detection of linear acceleration and angular rate, making it ideal for applications requiring accurate motion analysis and control.

Key Features:

  • Integrated Inertial Module: The onboard module combines a 3-axis accelerometer and a 3-axis gyroscope to provide comprehensive motion sensing capabilities.
  • High Precision: The sensors on the STEVAL-MKI184V1 offer high resolution and low noise, ensuring accurate data collection for critical applications.
  • Wide Range: The board supports a wide range of measurement scales, making it adaptable for different use cases, from high-impact events to subtle movements.
  • Easy Connectivity: It includes standard communication interfaces such as I2C and SPI, allowing for straightforward integration with most microcontroller units (MCUs).
  • Flexible Power Supply: The board can be powered through a variety of sources, ensuring compatibility with different system designs.
  • Comprehensive Software Support: STMicroelectronics provides extensive software libraries and development kits to facilitate rapid prototyping and development.

The STEVAL-MKI184V1 is not only a powerful tool for developing and testing new products but also serves as a learning platform for those looking to enhance their knowledge of inertial sensor technology. The board is supported by ST's robust ecosystem, which includes technical documentation, application notes, and user guides to help accelerate the design process and reduce time-to-market.

Whether you're creating advanced navigation systems, gesture-controlled devices, or stability control mechanisms, the STEVAL-MKI184V1 evaluation board is an invaluable asset that delivers precision, reliability, and flexibility.

You May Also Be Interested in

Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADXL345
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess