EN
  • EN
  • DE

LTC2483CDD#TRMPBF

Part No LTC2483CDD#TRMPBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828629-LTC2483CDD#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2483CDD#TRMPBF CAD Model

Description

The LTC2483CDD#TRMPBF from Linear Technology is a 16-bit analog-to-digital converter (ADC) that features an innovative design to simplify the measurement of low-level signals. This high-precision ΔΣ (Delta-Sigma) ADC is specifically engineered to provide accurate readings while minimizing the impact of input current noise on the measurement process, thanks to its Easy Drive technology. This product is ideal for applications requiring high resolution with minimal external components.

Key Features

  • 16-Bit ΔΣ ADC: Offers high-resolution conversion of analog signals to digital data, ensuring detailed and accurate measurements.
  • Easy Drive Input Current Cancellation: Reduces the input current noise, allowing for direct sensor interfacing without the need for external buffering.
  • Integrated Oscillator: Eliminates the need for an external oscillator, simplifying the design and reducing the bill of materials.
  • Wide Input Range: Accepts differential inputs from 0V to VCC, providing flexibility in various signal conditions.
  • Automatic Calibration: Features internal calibration mechanisms that compensate for offset and gain errors, maintaining accuracy over time and temperature.
  • Multiple Speed/Resolution Options: Supports different operating modes to balance between conversion speed and resolution, making it adaptable to different application requirements.

Applications

The LTC2483CDD#TRMPBF is suited for a wide range of applications where precision measurement is crucial. It is commonly used in:

  • Temperature sensing and control systems
  • Pressure and strain gauge readers
  • Medical and scientific instrumentation
  • Industrial process control and monitoring
  • Weight and force measurements

Package and Availability

The LTC2483CDD#TRMPBF comes in a compact 10-lead DFN package, which is both space-efficient and suitable for automated assembly processes. The product is available in tape and reel packaging, denoted by the TRMPBF suffix, which facilitates efficient handling and placement during high-volume manufacturing.

With its combination of high precision, ease of use, and integration, the LTC2483CDD#TRMPBF from Linear Technology stands out as a top choice for designers looking to streamline their data acquisition systems while maintaining the highest level of accuracy.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8333 $54.1665
12+ $8.8889 $106.6668
18+ $8.6111 $154.9998
25+ $8.3333 $208.3325
32+ $8.0556 $257.7792
42+ $7.2223 $303.3366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,047 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess