EN
  • EN
  • DE

LT6205IS5#TRMPBF

Part No LT6205IS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP VID SGL 100MHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 1
Slew Rate 600 V/μs
Operating Supply Current 4mA
Channel Output Current 60mA
Supply Voltage - Operating 2.7 V to 12.6 V, ±1.35 V to 6.3 V
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1060066-LT6205IS5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6205IS5#TRMPBF CAD Model

Description

LT6205IS5#TRMPBF - Low Noise, Low Distortion, Fully Differential Input/Output Amplifier

The LT6205IS5#TRMPBF is a high-performance, fully differential input/output amplifier from Linear Technology designed for precision signal processing applications. This device is specifically engineered to deliver low noise and low distortion characteristics, making it an ideal choice for a wide range of applications including ADC drivers, active filters, and high-quality audio amplification.

Key Features:

  • Low Noise: The amplifier provides an outstanding noise performance with its low noise density, ensuring a clean and accurate amplification of the input signal.
  • Low Distortion: With its low harmonic distortion, the LT6205IS5#TRMPBF preserves the integrity of the original signal, which is critical for high-fidelity audio applications and precision instrumentation.
  • Fully Differential Design: The fully differential inputs and outputs offer improved noise rejection and are suitable for driving differential input ADCs or for use in balanced signal chains.
  • High Speed: A fast slew rate and wide bandwidth enable this amplifier to handle high-speed signals without significant attenuation or phase distortion.
  • Single Supply Operation: It operates from a single 2.5V to 5.25V supply, making it compatible with a variety of power sources and simplifying power supply design.
  • Rail-to-Rail Output: The rail-to-rail output stage provides maximum dynamic range, especially useful when operating with low supply voltages.
  • Power Efficient: The device features low power consumption, which is beneficial for battery-powered devices and energy-sensitive applications.
  • Compact Package: The small footprint of the SOT-23 package allows for high-density circuit designs and is ideal for space-constrained applications.

Applications:

  • Driving ADCs
  • Active Filtering
  • Audio Processing
  • Data Acquisition Systems
  • Communications Equipment
  • Medical Instrumentation

The LT6205IS5#TRMPBF is a testament to Linear Technology's commitment to providing high-quality, precision amplifiers for advanced electronic systems. Its robust feature set ensures that it can meet the stringent requirements of the most demanding signal processing tasks.

You May Also Be Interested in

Renesas Electronics America
IC AMP MPLEX AMP 14SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1885 $50.3195
17+ $5.8983 $100.2711
27+ $5.7140 $154.2780
37+ $5.5296 $204.5952
47+ $5.3453 $251.2291
63+ $4.7924 $301.9212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess