Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Microchip Technology
Series 100S
Package Tube
Product Status Obsolete
Type Magnitude Comparator
Number of Bits 9
Output Active High
Output Function A<B, A=B, A>B
Voltage - Supply -4.2V ~ -5.5V
Max Propagation Delay @ V, Max CL 1.5ns @ -5.2V, -
Temperature Range - Operating 0°C ~ 85°C
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Mounting SMD (SMT)
Base Product Number 100S366
Other Names 2266-SY100S366JZ
Standard Package 38
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259105-SY100S366JZ
Ultra Librarian 3D Model Ultra Librarian SY100S366JZ CAD Model

Description

The SY100S366JZ is a high-performance, precision integrated circuit from Microchip Technology, designed to meet the rigorous demands of today's advanced digital systems. As a part of Microchip's family of logic products, this device is optimized for signal processing and timing applications where speed and reliability are paramount.

Key Features

  • High-Speed Performance: The SY100S366JZ operates at exceptional speeds, making it suitable for high-frequency applications.
  • Low Power Consumption: Despite its high-speed capabilities, this device maintains low power consumption, ensuring energy efficiency in your designs.
  • Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, the SY100S366JZ is built to the highest quality standards, providing reliable performance in critical applications.
  • Versatility: This versatile component is designed to be used in a wide range of applications, including but not limited to, telecommunications, computing, and industrial markets.
  • Advanced Technology: Utilizing the latest in semiconductor technology, the SY100S366JZ offers advanced features that enhance its functionality and performance.

Applications

The SY100S366JZ is ideal for use in a variety of applications where speed and accuracy are necessary. It is particularly well-suited for:

  • High-speed data acquisition systems
  • Automated test equipment
  • High-frequency clock distribution networks
  • Digital signal processing (DSP)
  • Networking and telecommunications equipment

Technical Specifications

The SY100S366JZ is designed to interface seamlessly with other components in digital systems. It provides a range of technical specifications that enable it to deliver superior performance:

  • Voltage Supply: Specified for optimal performance.
  • Operating Temperature Range: Ensures stability across varying environmental conditions.
  • Package Type: Available in a package that ensures ease of integration into various circuit designs.

In summary, the SY100S366JZ from Microchip Technology stands out as a high-speed, low-power, and reliable solution for your digital system needs. Its cutting-edge features and robust design make it an essential component for any application requiring precision and efficiency.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC
Need more? Email Us
ECAD model for SY100E166JC
Texas Instruments
IC COMPARATOR MAGNITUDE 4B 16DIP
Lowest to $1.6438
ECAD model for CD74HC85E
Fairchild/ON Semiconductor
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
ECAD model for DM74ALS520WMX
Texas Instruments
IC COMPARATOR IDENTITY 20SOIC
Lowest to $0.7919
ECAD model for CD74HCT688M96
Renesas Electronics America
IC COMPARATOR IDENTITY 8B 20SOIC
Lowest to $8.7587
ECAD model for 74FCT521ATSOG8
IDT, Integrated Device Technology Inc
IC COMPARATOR IDENTITY 8B 20SSOP
Need more? Email Us
ECAD model for IDT74FCT521CTPYG
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator 4-Bit Non-Inverting 16-Pin SOIC T/R
Need more? Email Us
ECAD model for CD74HCT85MT
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator 4-Bit 16-Pin SOIC T/R
Need more? Email Us
ECAD model for CD74HCT85M96
Fairchild/ON Semiconductor
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us
ECAD model for DM74ALS521WM

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention