EN
  • EN
  • DE

ISL59442IBZ

Part No ISL59442IBZ
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP MPLEX AMP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Renesas Electronics America
Package Tube
Product Status Obsolete
Number of Circuits 1
-3db Bandwidth 1 GHz
Slew Rate 1452V/µs
Current - Supply 18 mA
Current - Output / Channel 180 mA
Voltage - Supply, Single/Dual (±) ±4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number ISL59442
Standard Package 55 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 163467-ISL59442IBZ
Ultra Librarian 3D Model Ultra Librarian ISL59442IBZ CAD Model

Description

The 170647 is a video amplifier and module integrated circuit from Renesas Electronics America.

  • Design: linear amplification of video signals
  • Package: tube
  • Standard Package: 55 pieces
  • Design: single circuit
  • -3db Bandwidth: 1 GHz
  • Slew Rate: 1452V/µs
  • Supply Current: 18mA
  • Output Current: 180mA per channel
  • Supply Voltage Range: ±4.5V to 5.5V
  • Mounting: surface mount
  • Package: 14-SOIC
  • ECCN: EAR99
  • REACH: unaffected

You May Also Be Interested in

Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Need more? Email Us
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC OP AMP
Need more? Email Us
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess