EN
  • EN
  • DE

MAX463ENG

Part No MAX463ENG
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC RGB SWITCH 24 DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Applications Buffer
Number of Circuits 3
-3db Bandwidth 100 MHz
Slew Rate 200V/µs
Current - Supply 65 mA
Voltage - Supply, Single/Dual (±) ±4.75V ~ 5.25V
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number MAX463
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925423-MAX463ENG
Ultra Librarian 3D Model Ultra Librarian MAX463ENG CAD Model

Description

Introducing the MAX463ENG from Maxim Integrated

The MAX463ENG is a high-performance analog multiplexer/demultiplexer from Maxim Integrated, a leader in the design and manufacturing of innovative analog and mixed-signal products. This component is designed to provide precision signal routing for analog and digital applications, making it a versatile choice for a wide range of industries, including telecommunications, data acquisition systems, and medical equipment.

The MAX463ENG operates as an 8-channel multiplexer/demultiplexer, allowing users to connect one of eight inputs to a common output or vice versa. It features a single-ended configuration and is capable of handling signal frequencies up to 100MHz, ensuring high-speed operation for your critical applications.

With its low on-resistance (typically 100 ohms), the MAX463ENG offers excellent signal integrity and minimal insertion loss, which is essential for maintaining the purity of the signal path. This low on-resistance is matched between channels and remains flat over the specified analog signal range, providing consistent performance across all channels.

One of the standout features of the MAX463ENG is its electrostatic discharge (ESD) protection. The device is designed to withstand ESD events, ensuring reliability and a longer lifespan even in harsh environments. This makes it an ideal choice for applications where robustness and durability are critical.

The MAX463ENG is available in a narrow 16-pin DIP (Dual In-line Package) making it easy to integrate into your existing designs. The device operates over a wide temperature range, from -40°C to +85°C, which allows it to perform reliably in various operating conditions.

Maxim Integrated's commitment to quality and performance is evident in the MAX463ENG, with features such as low crosstalk and off-isolation, ensuring minimal interference between channels. This component is a perfect solution for designers looking to optimize their systems for precision and efficiency.

Whether you're working on complex data systems or simple signal routing tasks, the MAX463ENG from Maxim Integrated is a reliable and high-quality choice that will help you achieve your design goals with confidence.

You May Also Be Interested in

Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess