EN
  • EN
  • DE

MHW7185CN

Part No MHW7185CN
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP CATV 7-CATV MODULE  /  Video Amp 1 CATV 7-CATV Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Applications CATV
Number of Circuits 1
Current - Supply 400 mA
Mounting Type Chassis Mount
Package / Case Module
Supplier Device Package 7-CATV Module
Base Product Number MHW71
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 25
Win Source Part Number 1231203-MHW7185CN
Ultra Librarian 3D Model Ultra Librarian MHW7185CN CAD Model

Description

Product Overview: MHW7185CN

The MHW7185CN is a high-performance RF amplifier designed and manufactured by NXP Semiconductors, a leader in innovative high-performance mixed-signal electronics. This product is specifically engineered to meet the rigorous demands of modern communication systems, providing reliable and efficient amplification for a range of applications.

Key Features

  • Frequency Range: The MHW7185CN operates within a broad frequency spectrum, making it suitable for various RF applications, including but not limited to broadcast, cellular, and data transmission systems.
  • High Gain: With its high gain performance, this RF amplifier is capable of significantly boosting signal strength without compromising signal integrity, ensuring clear and reliable communication.
  • Efficiency: Designed with power efficiency in mind, the MHW7185CN minimizes energy consumption, which is critical for battery-operated devices and contributes to the overall reduction of system power requirements.
  • Durability: Encased in a rugged package, the MHW7185CN is built to withstand harsh operating conditions, ensuring long-term reliability and stability in a variety of environments.
  • Integration: The device is designed for easy integration into existing systems, with a compact form factor and compatibility with standard manufacturing processes.

Applications

The MHW7185CN is versatile enough to be used in a multitude of applications, such as:

  • Commercial and consumer communication devices
  • Professional broadcast transmitters
  • Cellular base station amplifiers
  • Public safety and aerospace communication systems
  • Data links and satellite communication equipment

Why Choose the MHW7185CN?

Choosing the MHW7185CN from NXP means selecting a product that delivers exceptional performance and reliability. Its combination of high gain, efficiency, and durability, coupled with NXP's reputation for quality, makes it an excellent choice for designers and engineers looking to enhance their communication systems. Whether for commercial or industrial applications, the MHW7185CN stands out as a superior RF amplification solution.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess