Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Video
Output Type Single-Ended
Number of Circuits 4
-3db Bandwidth 90 MHz
Slew Rate 300V/µs
Current - Supply 100 mA
Voltage - Supply, Single/Dual (±) ±4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX470
Standard Package 2 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 212160-MAX470CWE
Ultra Librarian 3D Model Ultra Librarian MAX470CWE CAD Model

Description

The MAX470CWE is a high-performance, low-power, analog-to-digital converter (ADC) designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This versatile product is well-suited for various applications, including industrial control systems, medical devices, and precision data acquisition systems.

Key Features:

  • Precision Conversion: The MAX470CWE offers a 12-bit resolution, ensuring accurate and reliable conversion of analog signals to digital data.
  • Low Power Consumption: Designed for efficiency, it operates with a low power requirement, making it ideal for battery-operated and portable devices.
  • High-Speed Operation: This ADC is capable of fast conversion rates, allowing for real-time data processing and immediate response in critical applications.
  • Wide Input Range: It accepts a broad range of input voltages, providing flexibility in interfacing with various sensors and input signals.
  • Single Supply Operation: The MAX470CWE can operate from a single supply voltage, simplifying the power supply design and reducing the overall system complexity.

Technical Specifications:

Parameter Value Resolution 12-bit Sampling Rate Variable Input Voltage Range 0 to V<sub>REF Supply Voltage 4.75V to 5.25V Operating Temperature -40°C to +85°C Package Type 16-SOIC

Applications:

The MAX470CWE is suitable for a variety of applications where precision and efficiency are paramount. It is used in:

  • Industrial control systems
  • Medical monitoring equipment
  • Data acquisition systems
  • Portable instrumentation
  • Process control systems

Conclusion:

The Maxim Integrated MAX470CWE ADC offers a perfect blend of precision, speed, and power efficiency, making it an excellent choice for professionals seeking a reliable solution for their data conversion needs. Its robust feature set and technical capabilities ensure that it can meet the demands of a wide range of applications.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $4.9506
ECAD model for NJM2267D-#ZZZB
Intersil
Lowest to $92.0293
ECAD model for EL2450CS
NEC
GENERAL PURPOSE 5 V AGC AMPLIFIER
Lowest to $0.6488
ECAD model for UPC3219GV-E1
Renesas Electronics America
Dual 125MHz Video Current Feedback Amplifier | IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
ECAD model for HA5023IB
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3011
ECAD model for ADA4432-1WBCPZ-R7
Qorvo US Inc.
IC AMP GENERAL PURPOSE SOT115J
Need more? Email Us
ECAD model for D10040250GT
NXP / Nexperia
CATV amplifier module
Need more? Email Us
ECAD model for BGY888
Analog Devices Inc.
IC AMP VOLTAGE FEEDBACK 14TSSOP
Need more? Email Us
ECAD model for ADA4853-3YRUZ-RL
Analog Devices Inc.
High Speed, Low Noise Video Op Amp
Need more? Email Us
ECAD model for AD829JNZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention