EN
  • EN
  • DE

LT5546EUF#PBF

Part No LT5546EUF#PBF
Manufacturer Linear Technology
Catalog RF Demodulators
Description IC DEMOD QUAD 17MHZ VGA 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Demodulator
LO Frequency 80MHz to 1GHz
RF Frequency 40MHz to 500MHz
P1dB -10dBm
Noise Figure 7.8dB
Operating Supply Current 24mA
Supply Voltage - Operating 1.8 V to 5.25 V
Case / Package 16-QFN (4x4)
Win Source Part Number 1059928-LT5546EUF#PBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Logistics, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian LT5546EUF#PBF CAD Model

Description

The LT5546EUF#PBF is a high-performance, low power mixer with integrated local oscillator (LO) buffer amplifier, designed and manufactured by Linear Technology. This device is tailored for demanding RF applications, such as cellular base station receivers, diversity receivers, and broadband wireless systems that require a high level of integration and performance.

Key Features

  • Frequency Range: The mixer operates over a wide frequency range, which makes it suitable for a variety of RF applications.
  • Integrated LO Buffer: The integrated LO buffer simplifies the design and reduces component count, which in turn enhances overall reliability and reduces system cost.
  • High Linearity: The LT5546EUF#PBF provides excellent linearity, which is critical for maintaining signal fidelity and reducing distortion in communication systems.
  • Low Noise Figure: Its low noise figure ensures that the signal-to-noise ratio is maintained, which is crucial for high-performance wireless systems.
  • Lead-Free and RoHS Compliant: The product is environmentally friendly, complying with lead-free and RoHS standards, which is increasingly important for global markets and regulations.

Applications

The mixer's versatility makes it suitable for a broad range of applications, including:

  • Cellular base station receivers
  • Diversity and MIMO receivers
  • Wireless infrastructure
  • Broadband wireless services
  • RFID readers
  • High-performance RF communication systems

Product Specifications

The LT5546EUF#PBF is packaged in a compact, 16-lead QFN package and is specified for operation from –40°C to 85°C, making it suitable for industrial temperature ranges. The device's robust design ensures reliable operation even in harsh environments.

Conclusion

The LT5546EUF#PBF from Linear Technology is an ideal choice for designers looking for a high-performance, integrated RF mixer solution. With its wide frequency range, integrated LO buffer, high linearity, and low noise figure, this product delivers exceptional performance for advanced RF applications.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Lowest to $23.5320
STMicroelectronics
RF DEMODULATOR IC 20SO / RF Demodulator IC 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1885
Nisshinbo Micro Devices Inc.
RF DEMODULATOR IC 455KHZ 20SSOP / RF Demodulator IC 455kHz 20-LSSOP (0.173", 4.40mm Width)
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5512 $53.2680
35+ $2.9139 $101.9865
54+ $2.8228 $152.4312
74+ $2.7317 $202.1458
95+ $2.6407 $250.8665
127+ $2.3675 $300.6725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,256 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess