EN
  • EN
  • DE

SI2182-B60-GM

Part No SI2182-B60-GM
Manufacturer Skyworks Solutions Inc.
Catalog RF Demodulators
Description RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Demodulators
Mfr Skyworks Solutions Inc.
Package Tray
Function Demodulator
LO Frequency 16MHz ~ 30MHz
Voltage - Supply 1.14V ~ 1.3V
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number SI2182
Other Names 336-4361,SI2182-B60-GM,-SI2182-B60-GM
Standard Package 260
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236156-SI2182-B60-GM
Ultra Librarian 3D Model Ultra Librarian SI2182-B60-GM CAD Model

Description

The SI2182-B60-GM from Skyworks Solutions Inc. is an RF demodulator in a tray package with 260 standard pieces.

  • Function: demodulator
  • LO Frequency: 16MHz ~ 30MHz
  • Voltage Supply: 1.14V ~ 1.3V
  • Package/Case: 48-VFQFN exposed pad
  • Supplier Device Package: 48-QFN (7x7)

You May Also Be Interested in

Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
ON Semiconductor
RF DEMODULATOR IC 64SQFP / RF Demodulator IC
Need more? Email Us
Nisshinbo Micro Devices Inc.
RF DEMODULATOR IC 455KHZ 20SSOP / RF Demodulator IC 455kHz 20-LSSOP (0.173", 4.40mm Width)
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 7GHZ-9GHZ 32SMT / RF Demodulator IC 7GHz ~ 9GHz 32-TFQFN Exposed Pad
Lowest to $69.7880
Silicon Labs
WI-FI NCP MODULE
Lowest to $58.6467
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us
Renesas Electronics America
DEMODULATION FOR SET-TOP BOX / RF Demodulator IC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess