EN
  • EN
  • DE

LTC4364CS-2#PBF

Part No LTC4364CS-2#PBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description SURGE STOPPER W/DIODE SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Case / Package 16-SO
Voltage - Working 4 to 80V
Win Source Part Number 1063657-LTC4364CS-2#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4364CS-2#PBF CAD Model

Description

LTC4364CS-2#PBF - Surge Stopper with Ideal Diode

The LTC4364CS-2#PBF from Linear Technology is a state-of-the-art surge stopper with an integrated ideal diode, designed to protect sensitive electronic equipment from high voltage spikes and surges, as well as to provide power path control during fault conditions. This advanced circuit protection device is ideal for automotive, industrial, avionics, and many other applications where electronic systems are at risk of damage due to irregular power supply conditions.

Key Features:

  • Wide Operating Voltage Range: The LTC4364CS-2#PBF operates over a wide input voltage range from 4V to 80V, making it versatile for various applications.
  • Overvoltage Protection: It provides reliable overvoltage protection by controlling the gate of an external N-channel MOSFET to act as a variable resistor during transient overvoltage events.
  • Integrated Ideal Diode: The built-in ideal diode facilitates low loss power path management, which is especially useful for load sharing and redundant power supplies.
  • Adjustable Overvoltage and Undervoltage Lockout: Users can set thresholds for overvoltage and undervoltage lockout to ensure that the device operates within safe voltage levels.
  • Reverse Input Protection: It protects against negative input voltages, which can potentially damage the power supply and connected components.
  • Compact Packaging: The LTC4364CS-2#PBF comes in a compact 16-lead narrow SSOP package, suitable for space-constrained applications.

Applications:

  • Automotive Electronics
  • Industrial Systems
  • Avionics and Marine Electronics
  • Telecommunications
  • Data Centers

With its robust design and comprehensive protection features, the LTC4364CS-2#PBF is an essential component for any system requiring reliable power management and protection. Linear Technology's commitment to high-quality and performance ensures that this surge stopper will safeguard your electronic equipment from unexpected power anomalies, contributing to the longevity and reliability of the system.

You May Also Be Interested in

Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.3905
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Bourns Inc.
TBU® High-Speed Protectors
Lowest to $1.9589
Bourns Inc.
SURGE SUPP TBU DL 50OHM 750VIMP
Lowest to $1.3813
Linear Technology
SURGE STOPPER W/DIODE 14DFN
Lowest to $11.1925
Bourns Inc.
TBU Bidirectional 850V 425V 1us DFN SMD T/R / SURGE SUPP TBU 300MA 850VIMP SMD
Lowest to $1.3196
Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374
Maxim Integrated
IC ADJ OV/OC PROTECTOR 14TSSOP
Lowest to $5.8755
Bourns Inc.
SURGE SUPP TBU 200MA 650VIMP SMD
Lowest to $1.1730

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5789 $51.5780
48+ $2.1161 $101.5728
74+ $2.0499 $151.6926
101+ $1.9838 $200.3638
131+ $1.9177 $251.2187
175+ $1.7193 $300.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 629 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess