Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Delay Lines
Manufacturer Microchip Technology
Packaging Tube
Number of Taps/Steps 1024
Function Programmable
Delay to 1st Tap 3.2ns
Tap Increment 10 ps
Available Total Delays 3.2ns ~ 14.8ns
Number of Independent Delays 1
Voltage - Supply 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number SY89296
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-2556,SY89296UMG-ND
Standard Package 60
Win Source Part Number 1321467-SY89296UMG
Ultra Librarian 3D Model Ultra Librarian SY89296UMG CAD Model

Description

The SY89296UMG from Microchip Technology is a high-performance, precision timing logic device designed to meet the rigorous demands of modern electronic systems. This versatile component is part of Microchip's family of high-speed logic devices, which are renowned for their reliability and performance.

Key Features

  • High-Speed Operation: The SY89296UMG is capable of operating at very high frequencies, making it suitable for applications that require fast signal processing and timing.
  • Precision Timing: With its precise timing capabilities, it ensures signal integrity and synchronization across various components within a system.
  • Low Voltage Differential Signaling (LVDS): The device supports LVDS outputs, which minimizes electromagnetic interference and allows for long cable runs without compromising signal quality.
  • Programmable Features: It offers programmable features such as output swing and input equalization, providing designers with flexibility to tailor the device to specific application needs.
  • Power Efficiency: Designed for power-sensitive applications, it operates with a low power consumption, contributing to the overall energy efficiency of the system.

Applications

The SY89296UMG is ideally suited for a wide range of applications, including:

  • Data Communication Equipment
  • Test and Measurement Systems
  • High-Speed Digital Signal Processing
  • Networking and Telecommunications
  • Automated Test Equipment

Technical Specifications

The SY89296UMG has a robust set of technical specifications that make it a go-to component for designers. It features a wide operating temperature range, ensuring reliability across various environmental conditions. The device is housed in a compact package, allowing for easy integration into space-constrained applications.

For detailed technical specifications, including pin configurations, electrical characteristics, and packaging information, designers and engineers are encouraged to consult the official datasheet provided by Microchip Technology.

Conclusion

With its combination of high-speed performance, precision timing, and programmable features, the SY89296UMG from Microchip Technology is an excellent choice for any application requiring a reliable and flexible timing solution. Its support for LVDS and low power consumption further enhance its suitability for a broad range of industrial and commercial products.

You May Also Be Interested in

ON Semiconductor
IC DELAY LN 1024TAP PROG 32LQFP
Lowest to $28.4724
ECAD model for MC100EP196FAG
Maxim Integrated
IC DELAY LINE 5TAP 100NS 8UMAX
Lowest to $19.2323
ECAD model for DS1100U-100+
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8UMAX
Need more? Email Us
ECAD model for DS1100U-60+
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8UMAX
Need more? Email Us
ECAD model for DS1100U-75+
Maxim Integrated
IC DELAY LINE 5TAP 300NS 8UMAX
Need more? Email Us
ECAD model for DS1100U-300+
Maxim Integrated
DS1110 3 VOLT 10-TAPDELAY LINE
Lowest to $20.1800
ECAD model for DS1110LE-100
Maxim Integrated
IC DELAY LINE 12NS 8SOIC
Need more? Email Us
ECAD model for DS1135Z-12+
Maxim Integrated
IC DELAY LINE 5TAP 500NS 8SOIC
Need more? Email Us
ECAD model for DS1100LZ-500+
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
ECAD model for DS1110E-500+

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention