EN
  • EN
  • DE

LTC5594IUH#PBF

Part No LTC5594IUH#PBF
Manufacturer Analog Devices Inc.
Catalog RF Demodulators
Description RF DEMOD IC 300MHZ-9GHZ 32QFN  /  RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Demodulators
Mfr Analog Devices Inc.
Package Tube
Function Demodulator, Amplifier
LO Frequency 300MHz ~ 9GHz
RF Frequency 300MHz ~ 9GHz
P1dB 13.2dBm
Gain 12.3dB
Noise Figure 28.6dB
Current - Supply 470 mA
Voltage - Supply 4.75V ~ 5.25V
Mounting SMD (SMT)
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number LTC5594
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC5594IUH#PBF,-2735-LTC5594IUH#PBF,LTC5594IUH#PBF-ND
Standard Package 73
Win Source Part Number 1072590-LTC5594IUH#PBF
Ultra Librarian 3D Model Ultra Librarian LTC5594IUH#PBF CAD Model

Description

The LTC5594IUH#PBF is a high-performance, 15GHz IF bandwidth, differential input, I/Q demodulator from Analog Devices Inc. This state-of-the-art component is designed to provide excellent dynamic range and is optimized for broadband and high-frequency applications.

Key Features

  • Frequency Range: The LTC5594IUH#PBF offers an RF frequency range from 300MHz to 9GHz, making it a versatile solution for a variety of high-frequency signal processing tasks.
  • High IF Bandwidth: With an intermediate frequency (IF) bandwidth of up to 15GHz, this demodulator can handle high-speed signals with ease, enabling it to support the latest communication standards.
  • I/Q Phase Accuracy: The device provides excellent I/Q phase accuracy and amplitude balance, which are critical parameters for demodulating complex signal waveforms accurately.
  • Conversion Gain: The LTC5594IUH#PBF has a conversion gain of 8.1dB, which helps to maintain signal integrity by boosting low-level inputs.
  • High Linearity: It features high linearity with an input IP3 of 25.3dBm, ensuring minimal distortion in the presence of strong interfering signals.
  • Low Noise Figure: The low noise figure of 10.6dB contributes to the overall sensitivity and dynamic range of the system.
  • Power Consumption: This demodulator is designed for efficiency with a supply voltage of 3.3V and a typical supply current of 190mA.

Applications

The LTC5594IUH#PBF is ideal for a range of applications including:

  • Wireless infrastructure
  • Point-to-point and multi-point communication systems
  • Software-defined radios (SDR)
  • Radar and satellite communication systems
  • Test and measurement equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC5594IUH#PBF is no exception. It comes in a QFN package which is designed for excellent thermal performance and space-saving on the PCB. The part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, adhering to environmental standards.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209
STMicroelectronics
RF DEMODULATOR IC 16SO / RF Demodulator IC 16-SOIC (0.295", 7.50mm Width)
Lowest to $0.9679
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Need more? Email Us
Nisshinbo Micro Devices Inc.
RF DEMODULATOR IC 455KHZ 20SSOP / RF Demodulator IC 455kHz 20-LSSOP (0.173", 4.40mm Width)
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
Maxim Integrated
CDMA IF VGA AND I/Q DEMODULATOR
Lowest to $7.0178

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0299 $64.0299
2+ $52.5374 $105.0748
3+ $50.8956 $152.6868
5+ $49.2538 $246.2690
6+ $47.6120 $285.6720
8+ $42.6866 $341.4928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess