Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 900MHz
Trigger Type Positive Edge
Supply Voltage (V) 4.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number 100E016
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262787-SY100E016JY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100E016JY CAD Model

Description

The SY100E016JY from Microchip Technology is a high-performance 5V ECL 8-bit serial or parallel input/serial output Shift Register designed for use in ultra-high-speed applications. This device is part of Microchip's SY100E series, which is renowned for its reliability and speed, making it an ideal choice for telecommunications, data processing, and high-speed computing systems.

Key Features

  • High-Speed Operation: The SY100E016JY is capable of handling clock frequencies up to 3GHz, ensuring rapid data processing and transmission.
  • Multiple Operational Modes: This shift register supports both serial and parallel input modes, providing flexibility in how data is received and processed.
  • Differential ECL Outputs: The differential outputs provide improved noise immunity and allow for longer transmission distances without signal degradation.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the SY100E016JY is suitable for use in harsh environmental conditions.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, reducing the overall power requirements of the system.
  • Enhanced Signal Integrity: The SY100E016JY features integrated termination resistors, which help to maintain signal integrity by matching the impedance of the transmission line.

Applications

The Microchip SY100E016JY is versatile and can be used across various high-speed applications, including:

  • High-speed data acquisition systems
  • Automated test equipment
  • High-frequency clock distribution networks
  • Telecommunication infrastructure
  • High-performance computing

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 5V ±10% Operating Temperature -40°C to +85°C Package 32-Lead PLCC (JY Suffix) Frequency Up to 3GHz

Overall, the SY100E016JY is a robust and efficient solution for managing high-speed data in a range of advanced electronic systems. Its high clock speed capability, coupled with the flexibility of input modes and the reliability of ECL technology, makes it a preferred choice for engineers and designers looking for performance and dependability.

You May Also Be Interested in

ON Semiconductor
IC COUNTER BIN DUAL 4BIT 14-DIP
Need more? Email Us
ECAD model for DM74LS393N
Texas Instruments
IC PRESET SYNC 4-BIT HS 16SOIC
Lowest to $2.5083
ECAD model for CD74HC193M
Texas Instruments
High Speed CMOS Logic 14-Stage Binary Counter with Oscillator 16-TSSOP -55 to 125
Need more? Email Us
ECAD model for CD74HC4060PWTG4
Fairchild/ON Semiconductor
IC COUNTER 12-STAGE BIN 16-SOP
Need more? Email Us
ECAD model for MM74HC4040SJX
Fairchild/ON Semiconductor
IC COUNTER 4BIT DECADE 16SOIC
Need more? Email Us
ECAD model for DM74ALS162BMX
Fairchild/ON Semiconductor
IC COUNTER BINARY SYNC 16SOP
Need more? Email Us
ECAD model for 74ACT161SJ
Texas Instruments
IC DUAL BCD UP-COUNTER 16TSSOP / Counter IC BCD Counter 2 Element 4 Bit Positive, Negative 16-TSSOP
Need more? Email Us
ECAD model for CD4518BPWR
Fairchild/ON Semiconductor
IC COUNTER BIDIRECT SYNC 16TSSOP
Need more? Email Us
ECAD model for 74AC169MTC
ON Semiconductor
Synchronous 4-Bit Up/Down Binary Counter | IC COUNTER BINARY UP/DOWN 16-DIP
Need more? Email Us
ECAD model for DM74LS169AN

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention