EN
  • EN
  • DE

MAX4445ESE

Part No MAX4445ESE
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP RECEIVER 16SOIC / Ultra-High-Speed, Low-Distortion, Differentialto- Single-Ended Line Receivers with Enable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Applications Receiver
Number of Circuits 1
-3db Bandwidth 550MHz
Slew Rate 3800V/μs
Current - Supply 41mA
Current - Output / Channel 120mA
Voltage - Supply, Single/Dual (±) ±4.5V ~ 5.5V
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series MAX4445
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802445-MAX4445ESE
Ultra Librarian 3D Model Ultra Librarian MAX4445ESE CAD Model

Description

The MAX4445ESE from Maxim Integrated is a state-of-the-art high-speed differential line driver designed for digital signal transmission over twisted-pair or coaxial cables. This device is optimized for high-speed communication, offering a slew rate of 2000V/μs, which makes it an ideal choice for applications requiring fast data rates and signal integrity, such as gigabit Ethernet, fiber channel, and other data-intensive communication protocols.

Key Features

  • High Bandwidth: The MAX4445ESE provides a 3dB bandwidth of 650MHz, allowing for the efficient transmission of high-frequency signals without significant attenuation or distortion.
  • Low Distortion: With its low harmonic distortion and excellent linearity, this line driver ensures a clean signal transmission, which is critical in high-speed data and video applications.
  • Adjustable Output: The output voltage range can be adjusted, providing flexibility to match the requirements of the connected receiving equipment.
  • Power Efficiency: This device operates with a single +5V supply, minimizing power consumption while maintaining robust performance.
  • Differential Outputs: The differential outputs reduce susceptibility to common-mode noise, thereby enhancing signal integrity over long cable runs.

Applications

The MAX4445ESE is highly versatile and can be used in a variety of applications that require high-speed data transmission with minimal signal degradation. Typical applications include:

  • Base Stations
  • Broadband Communications
  • Cable Modems
  • Data Acquisition Systems
  • High-Speed Data Lines
  • Wireless Infrastructure

Package and Reliability

Encased in a 16-pin narrow SO package, the MAX4445ESE is designed for easy integration into system designs while ensuring a compact footprint. Maxim Integrated's commitment to quality means that this line driver is built for reliability and consistent performance, making it a trusted component in critical communication systems.

You May Also Be Interested in

Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Harris Corporation
Video Amp 1 Video
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,562 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess