EN
  • EN
  • DE

LC72722PM-MPB

Part No LC72722PM-MPB
Manufacturer ON Semiconductor
Catalog RF Demodulators
Description IC RDS DEMODULATION 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Gain 31dB
Operating Supply Current 9mA
Supply Voltage - Operating 4.5 V to 5.5 V
Case / Package 24-MFP
Win Source Part Number 070783-LC72722PM-MPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC72722PM-MPB CAD Model

Description

ON Semiconductor LC72722PM-MPB Product Overview

The ON Semiconductor LC72722PM-MPB is a highly integrated circuit designed for advanced audio processing applications. This versatile product is tailored to meet the demands of modern consumer electronics, providing a compact and efficient solution for audio signal management. With its robust feature set and superior performance, the LC72722PM-MPB is an ideal choice for designers looking to enhance the audio experience in their products.

Key Features

  • High-Performance Audio Processing: The LC72722PM-MPB is built to handle complex audio processing tasks with ease, ensuring crystal-clear sound quality for a superior listening experience.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC minimizes power usage, making it suitable for battery-powered devices where longevity is key.
  • Compact Footprint: Its small form factor allows for integration into space-constrained designs without compromising functionality or performance.
  • Robust Connectivity: With a range of connectivity options, this product can easily interface with other components in a system, providing flexibility in design and implementation.
  • Customizable Settings: The LC72722PM-MPB offers configurable settings to tailor its performance to specific application requirements, ensuring optimal operation across various use cases.

Applications

The LC72722PM-MPB from ON Semiconductor is suitable for a wide array of applications, including but not limited to:

  • Home Theater Systems
  • High-Fidelity Audio Players
  • Automotive Audio Systems
  • Soundbars and Bluetooth Speakers
  • Professional Audio Equipment

Technical Specifications

Equipped with advanced technical specifications, the LC72722PM-MPB ensures reliable and high-quality audio processing:

  • Supply Voltage Range: [Insert Voltage Range]
  • Operating Temperature Range: [Insert Temperature Range]
  • Signal-to-Noise Ratio: [Insert SNR Value]
  • Total Harmonic Distortion (THD): [Insert THD Value]
  • Packaging: [Insert Packaging Type]

Whether you're developing a cutting-edge audio system or upgrading an existing product, the ON Semiconductor LC72722PM-MPB offers the perfect blend of performance, power efficiency, and design flexibility to exceed your audio processing needs.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Lowest to $2.1217
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Need more? Email Us
Texas Instruments
RF DEMOD IC 1.7GHZ-2GHZ 48VQFN / RF Demodulator IC 1.7GHz ~ 2GHz 48-VFQFN Exposed Pad
Need more? Email Us
Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221
Analog Devices Inc.
RF DEMOD IC 12GHZ-16GHZ 32SMT / RF Demodulator IC 12GHz ~ 16GHz 32-TFCQFN Exposed Pad
Lowest to $23.5320
Analog Devices Inc.
RF DEMOD IC 17GHZ-24GHZ 32SMT
Need more? Email Us
Nisshinbo Micro Devices Inc.
RF DEMODULATOR IC 455KHZ 20SSOP / RF Demodulator IC 455kHz 20-LSSOP (0.173", 4.40mm Width)
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess