Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 5.1mA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Win Source Part Number 020653-LTC4300-2CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4300-2CMS8#PBF CAD Model

Description

LTC4300-2CMS8#PBF - Hot-Swappable 2-Wire Bus Buffer

The LTC4300-2CMS8#PBF from Linear Technology is a sophisticated hot-swappable 2-wire bus buffer that ensures seamless operation and protection in systems where I2C or SMBus devices need to be inserted or removed while the system is powered on. This component is designed to enhance system reliability and user experience in a variety of applications, including servers, networking equipment, and telecommunications systems where maintenance or upgrades must be performed without interrupting system operations.

The LTC4300-2CMS8#PBF is housed in an MSOP-8 package, offering a compact solution that is suitable for space-constrained applications. It incorporates a range of features that are critical for the protection and stable operation of the bus and connected devices. One of the key features is its ability to isolate the input SDA and SCL lines from the output, which prevents data corruption during live board insertion or removal.

The device also includes rise time accelerators that are designed to speed up the rise time of the bus signal, ensuring compliance with I2C rise time specifications, especially in systems with heavy capacitive loads. This is particularly useful in improving signal integrity and communication speed across the bus.

Furthermore, the LTC4300-2CMS8#PBF provides a strong pull-up current to the SDA and SCL lines when they are low, which is crucial for maintaining the logic levels and improving the low-level performance on the bus. This feature also helps in preventing data loss and ensuring robust communication between devices.

Another significant advantage of this product is its under-voltage lockout (UVLO) feature, which ensures that the device only operates at safe voltage levels, thereby protecting both the bus and the devices connected to it from potential voltage-related damages.

Overall, the LTC4300-2CMS8#PBF by Linear Technology is an essential component for any system utilizing the I2C or SMBus protocols. Its hot-swappable capability, coupled with its protective and performance-enhancing features, makes it an invaluable part of ensuring continuous, reliable operation in critical systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1CH 38TSSOP / LVDS Repeater 400Mbps 0.454V 38-Pin TSSOP T/R
Lowest to $13.7895
ECAD model for SN65LVDS108DBTR
Texas Instruments
DisplayPort 1:1 Repeater
Lowest to $4.0859
ECAD model for SN75DP118RHHRG4
NXP / Nexperia
Level translating Fm+ I2C-bus repeater
Lowest to $4.8896
ECAD model for PCA9617ATP
Diodes Incorporated
Lowest to $3.0128
ECAD model for PI3EQX1002BZLE
NXP / Nexperia
Lowest to $0.2802
ECAD model for PCA9515ADP/G
Texas Instruments
IC MULTIPLEXER LVDS 2CH 48VQFN
Lowest to $12.0872
ECAD model for SN65LVCP40RGZR
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $26.8214
ECAD model for SN65LVDS109DBT
Texas Instruments
IC REDRIVER USB 3.0 8WSON
Lowest to $3.6415
ECAD model for TUSB501TDRFRQ1
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Need more? Email Us
ECAD model for SN65LVDS104DRG4

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.5942 $72.9710
11+ $11.9748 $131.7228
17+ $11.6005 $197.2085
24+ $11.2264 $269.4336
30+ $10.8521 $325.5630
40+ $9.7294 $389.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,477 pieces
MOQ: 5 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention