EN
  • EN
  • DE
  • IT

P80C32SPN

Part No P80C32SPN
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343301-P80C32SPN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C32SPN CAD Model

Description

Introducing the NXP P80C32SPN Microcontroller

The NXP P80C32SPN is a powerful and versatile microcontroller that is a part of the widely acclaimed 80C51 microcontroller family. This high-performance 8-bit chip is designed to support embedded systems requiring high-level control and robust interfacing capabilities. With its CMOS single-chip 8-bit microcontroller, the P80C32SPN delivers efficient performance for a wide range of applications.

Key Features of NXP P80C32SPN

  • High-Performance 8-bit Architecture: At the heart of the P80C32SPN is an 8-bit microcontroller that operates at a high speed, providing quick processing capabilities for complex tasks.
  • Low Power Consumption: Designed with power efficiency in mind, this microcontroller is suitable for battery-powered and portable devices, ensuring a longer operational lifespan without compromising on performance.
  • ROM/EPROM Memory Organization: The P80C32SPN comes with a flexible and expandable memory architecture, making it easy to scale the system for various application needs.
  • Four 8-bit I/O Ports: It boasts four fully configurable 8-bit ports, allowing for versatile interfacing with other components and peripherals in a system.
  • Three 16-bit Timer/Counters: These timers can be used in interval timing, event counting, or generating baud rates for serial communication, enhancing the microcontroller's multitasking abilities.
  • Full Duplex UART Serial Channel: The integrated UART facilitates serial communication, enabling the microcontroller to connect with other serial devices or networks.
  • Interrupt System: With a robust interrupt system, the P80C32SPN can handle multiple external and internal interrupts, ensuring responsive and reliable operation.
  • On-chip Oscillator and Clock Circuitry: The inclusion of an on-chip oscillator simplifies the design process by reducing the number of external components required.

The P80C32SPN is ideal for applications that require a combination of control, interfacing, and communication features, such as industrial control systems, home appliances, automotive systems, and office automation. Its robust design and feature set ensure that it can meet the demands of complex and varied tasks within these environments.

As a product from NXP, a trusted name in the semiconductor industry, the P80C32SPN is backed by quality and reliability, making it a smart choice for designers and engineers looking to integrate a high-performance microcontroller into their next project.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess