EN
  • EN
  • DE

MAX2308EGI-T

Part No MAX2308EGI-T
Manufacturer Maxim Integrated
Catalog RF Demodulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Demodulators
Manufacturer Maxim Integrated
Win Source Part Number 311353-MAX2308EGI-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2308EGI-T CAD Model

Description

The MAX2308EGI-T is a high-performance, low-power intermediate-frequency (IF) digital variable-gain amplifier (DVGA) designed by Maxim Integrated. This advanced component is tailored for the demanding requirements of wireless infrastructure, particularly in base station applications. The MAX2308EGI-T offers exceptional linearity and noise performance, making it an ideal choice for both CDMA and WCDMA systems.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for various IF frequencies used in wireless communication standards.
  • Variable Gain Control: It features a digitally controlled attenuator and an amplifier, providing precise gain control that can be adjusted to optimize system performance.
  • High Linearity: The MAX2308EGI-T ensures high linearity, which is critical for maintaining signal fidelity and reducing distortion in communication systems.
  • Low Noise Figure: With its low noise figure, the device minimizes additional noise, ensuring a clear signal and improving the overall signal-to-noise ratio (SNR).
  • Power Efficiency: Designed to be power-efficient, the DVGA conserves energy, making it suitable for systems where power conservation is essential.
  • Integrated Features: It includes an on-chip voltage reference and a local oscillator (LO) buffer, simplifying design and reducing external component requirements.

Applications

The MAX2308EGI-T is engineered for use in a variety of wireless infrastructure equipment, including:

  • CDMA Base Stations
  • WCDMA Base Stations
  • Wireless Repeaters and Femtocells
  • RF Transceiver Modules
  • Other IF Processing Applications

Package and Quality

Maxim Integrated delivers the MAX2308EGI-T in a compact 28-pin SSOP package, which is designed for space-constrained applications without compromising performance. Furthermore, the product adheres to stringent quality standards, ensuring reliability and performance consistency for critical communication infrastructure.

You May Also Be Interested in

ON Semiconductor
RF DEMODULATOR IC 64SQFP / RF Demodulator IC
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 68QFN / RF Demodulator IC 68-QFN
Need more? Email Us
STMicroelectronics
RF DEMODULATOR IC 16TSSOP / RF Demodulator IC 16-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
VFQFPN 6.00X6.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
RF DEMOD IC 300MHZ-9GHZ 32QFN / RF Demodulator IC 300MHz ~ 9GHz 32-WFQFN Exposed Pad
Lowest to $64.0299
Skyworks Solutions Inc.
RF DEMOD IC 400MZ-3.9GHZ 32RFLGA / RF Demodulator IC 400MHz ~ 3.9GHz 32-TFLGA Exposed Pad
Lowest to $16.1221
Skyworks Solutions Inc.
IC DEMODULATORULATOR 48QFN / RF Demodulator IC
Need more? Email Us
Skyworks Solutions Inc.
RF DEMODULATOR IC 48QFN / RF Demodulator IC 48-VFQFN Exposed Pad
Lowest to $5.8209
Nisshinbo Micro Devices Inc.
RF DEMODULATOR IC 455KHZ 20SSOP / RF Demodulator IC 455kHz 20-LSSOP (0.173", 4.40mm Width)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess