EN
  • EN
  • DE

LT4351IMS#TRPBF

Part No LT4351IMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller N-Channel Single 10-Pin MSOP T/R / IC OR CTRLR N+1 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type N+1 ORing Controller
Polarity N-Channel
Operating Supply Current 1.41mA
Supply Voltage - Operating 1.2 V to 18 V
Applications Paralleled/Redundant Power Supplies
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 139954-LT4351IMS#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT4351
Introduction Date January 05, 2004
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4351IMS#TRPBF CAD Model

Description

The LT4351IMS#TRPBF is a robust and high-performance controller IC designed by Linear Technology, now part of Analog Devices, for managing diode-OR applications. This integrated circuit is specifically tailored for systems that require multiple power sources, ensuring seamless and efficient power sharing between inputs. It comes in a compact and reliable MSOP-10 package, making it a suitable choice for space-constrained applications.

The LT4351 operates by controlling external N-channel MOSFETs to create a low-loss power path compared to the traditional use of Schottky diodes. The reduction in power dissipation is especially critical in high-current applications, making it an ideal solution for servers, telecom systems, and industrial equipment where reliability and efficiency are paramount.

With its wide operating voltage range of 9V to 80V, the LT4351IMS#TRPBF caters to a diverse array of power systems, enhancing its versatility. It also features overcurrent protection, which safeguards the system against excessive currents that could potentially cause damage. The fast switching capability of the controller minimizes power loss during transitions, ensuring that the power supply remains stable and reliable.

Additional features of this product include a status output that indicates when a MOSFET is conducting, allowing for system monitoring and diagnostics. The chip also provides a gate drive for an optional external p-channel MOSFET to disconnect a faulty power supply, further enhancing the protection mechanisms of the end system.

The LT4351IMS#TRPBF is not only designed for performance but also for ease of use. It requires a minimal number of external components, which simplifies the design process and accelerates time-to-market for products incorporating this IC. Its tape and reel packaging (indicated by the suffix 'TRPBF') is optimized for automated manufacturing processes, making it an excellent choice for high-volume production.

In summary, the LT4351IMS#TRPBF by Linear Technology is a sophisticated, high-efficiency solution for managing power from multiple sources in a variety of applications. Its robust feature set ensures that it can meet the demands of the most challenging power management tasks.

You May Also Be Interested in

Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W
Need more? Email Us
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.3337
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972
Texas Instruments
AUTOMOTIVE, TVS LESS LOW IQ REVE / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $4.5776
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN / OR Controller Source Selector Switch P-Channel 2:1 20-QFN (4x4)
Lowest to $13.2863
Analog Devices Inc.
IC CTRLR DUAL PWRPATH 20QFN
Lowest to $6.1586
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL
Lowest to $18.2150
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6755 $53.7285
16+ $6.2979 $100.7664
25+ $6.1011 $152.5275
34+ $5.9043 $200.7462
44+ $5.7074 $251.1256
59+ $5.1170 $301.9030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,530 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess