The LT3746IUHH#PBF is a cutting-edge LED driver integrated circuit (IC) designed and manufactured by Linear Technology, now part of Analog Devices. This high-performance IC is engineered to provide precise control and drive for LED arrays, making it an ideal solution for a wide range of lighting applications including automotive, industrial, and consumer lighting systems.
Key Features:
- 48-Channel LED Driver: The LT3746IUHH#PBF can independently drive up to 48 LEDs, which allows for complex lighting designs and high-density LED arrays.
- Integrated 55V Buck Controller: This feature enables the IC to handle a wide input voltage range and efficiently step down the voltage to drive the LEDs.
- Dot Correction and Grayscale PWM Dimming: Individual LED brightness can be adjusted through dot correction, and grayscale dimming provides precise control over the light output, enhancing the quality of the illumination.
- Synchronous Operation: The IC supports synchronous operation, which reduces power dissipation and improves efficiency.
- Serial Data Interface: It features a serial data interface that simplifies the control and programming of the LED driver through a microcontroller or processor.
Product Specifications:
- Part Number: LT3746IUHH#PBF
- Package: QFN-38 (5mm x 7mm)
- Operating Temperature Range: -40°C to +125°C
- Output Voltage: Up to 55V
- Output Current: Up to 50mA per channel
The LT3746IUHH#PBF is designed with robust protection features such as open LED and short-circuit protection, ensuring reliable operation under various conditions. Its thermal management capabilities also ensure stable performance over its entire operating temperature range.
With its advanced features and high channel count, the LT3746IUHH#PBF from Linear Technology is a versatile and efficient solution for driving complex LED arrays in a multitude of lighting applications.