EN
  • EN
  • DE

LT3420EDD-1#TRPBF

Part No LT3420EDD-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC PHOTOFLASH CAP CHARGER 10-DFN / Photo Flash Charger 10-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Photoflash Capacitor Charger
Operating Supply Current 90μA
Operating Supply Voltage 2.2 V ~ 16 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 781006-LT3420EDD-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3420
Introduction Date April 18, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3420EDD-1#TRPBF CAD Model

Description

The LT3420EDD-1#TRPBF is a high-performance, integrated circuit from Linear Technology, designed for applications requiring efficient power management and conversion. This component is a testament to Linear Technology's commitment to providing solutions that combine performance with reliability for a wide range of electrical and electronic applications.

Key Features:

  • High Voltage Capability: The LT3420EDD-1#TRPBF is capable of handling high input voltages, making it suitable for a variety of demanding environments and applications.
  • Efficiency: This device is engineered for maximum power efficiency, which helps to reduce heat generation and energy consumption in the systems where it is deployed.
  • Compact Design: Housed in a small package, the LT3420EDD-1#TRPBF saves valuable board space without compromising on power or functionality.
  • Robust Protection Features: It includes over-temperature and over-current protection, ensuring the longevity and reliability of both the IC and the system it is used within.
  • Versatility: Suitable for a wide range of applications, including but not limited to power supplies, converters, and energy management systems.

Applications:

  • Switching Regulators
  • DC-DC Converters
  • Automotive and Industrial Systems
  • Power Supply Modules
  • Battery-Powered Devices

The LT3420EDD-1#TRPBF is provided in a DFN package, which is known for its thermal performance and minimal footprint. The packaging type also allows for tape and reel packaging (indicated by the #TRPBF suffix), which is optimal for automated manufacturing processes.

With its comprehensive feature set and robust design, the LT3420EDD-1#TRPBF from Linear Technology stands out as a superior choice for designers looking to enhance system efficiency and reliability. By integrating this IC into your product, you can expect a seamless operation, extended system life, and a competitive edge in the marketplace.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5273 $54.1092
10+ $11.0994 $110.9940
14+ $10.7525 $150.5350
20+ $10.4057 $208.1140
25+ $10.0588 $251.4700
34+ $9.0182 $306.6188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess