EN
  • EN
  • DE

MCP4641T-503E/ML

Part No MCP4641T-503E/ML
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 50KOHM 129TAP 16QFN / Digital Potentiometer 50k Ohm 2 Circuit 129 Taps I²C Interface 16-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital Potentiometers
Mfr Microchip Technology
Package Tape & Reel
Taper Linear
Configuration Potentiometer
Number of Circuits 2
Number of Taps 129
Resistance (Ohms) 50k
Interface I2C
Memory Type Non-Volatile
Voltage - Supply 1.8V ~ 5.5V
Features Selectable Address
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting SMD (SMT)
Supplier Device Package 16-QFN (4x4)
Package / Case 16-VQFN Exposed Pad
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 75
Base Product Number MCP4641
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP4641T-503E/MLCT,MCP4641T503EML,MCP4641T-503E/MLTR,MCP4641T-503E/MLDKR
Standard Package 3,300
Win Source Part Number 1078197-MCP4641T-503E/ML
Ultra Librarian 3D Model Ultra Librarian MCP4641T-503E/ML CAD Model

Description

The MCP4641T-503E/ML is a digital potentiometer manufactured by Microchip Technology, designed to offer precision and control in a compact, integrated circuit form factor. This digital potentiometer, also known as a digipot, serves as an electronic replacement for traditional mechanical potentiometers and provides a range of features that make it ideal for various applications in the electronics industry.

Key Features:

  • Resistance Value: This digipot comes with a resistance value of 50kΩ, which allows for a wide range of adjustments in different circuit designs.
  • Dual Channel: It features a dual-channel configuration, enabling two separate channels of resistance adjustments within a single chip, thus saving space and reducing component count in complex circuits.
  • Non-volatile Memory: The MCP4641T-503E/ML has an integrated EEPROM memory which preserves the last resistance setting even when the power is turned off, ensuring consistent performance across power cycles.
  • Interface: The device is equipped with an I2C compatible interface, allowing for easy communication and adjustments via a microcontroller or other I2C compatible devices.
  • Packaging: It comes in a 14-lead QFN (ML) package, which is known for its small footprint and suitability for space-constrained applications.
  • Temperature Range: This digipot operates over an extended temperature range from -40°C to +125°C, making it robust for use in harsh environmental conditions.
  • Resolution: The MCP4641T-503E/ML offers a resolution of 7-bits per channel, providing fine-grained control over the resistance adjustments.

Applications:

Due to its versatile nature, the MCP4641T-503E/ML is suitable for a variety of applications, including but not limited to:

  • Automated adjustments in audio applications
  • Calibration and control systems in industrial settings
  • Consumer electronics for device personalization
  • Automotive electronics for sensor trimming

With its advanced features and reliable performance, the Microchip MCP4641T-503E/ML digital potentiometer is an excellent choice for designers looking to add a touch of precision and flexibility to their electronic projects.

You May Also Be Interested in

Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin SOIC N Tube / IC POT DIGITAL 50K 1CH SPI 8SOIC
Lowest to $2.6796
Microchip Technology
IC DIG POT 10K SC-70-6
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DIGITAL 50K 1CH SPI 8-DIP
Lowest to $1.1589
Renesas Electronics America
IC DIG POT 100K 10-MSOP
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 20TSSOP
Lowest to $4.6614
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 8-Pin PDIP Tube / IC POT DGTL 10K 1CH SPI 8DIP
Lowest to $2.6964

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6988 $51.2772
46+ $2.2144 $101.8624
70+ $2.1452 $150.1640
97+ $2.0760 $201.3720
125+ $2.0068 $250.8500
167+ $1.7992 $300.4664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess