Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage - Operating 2.7 V to 6 V
Voltage - Input Offset (Max) 2.5mV @ ±5V
Current - Input Bias (Max) 6μA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 9mA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 13ns
Hysteresis 7mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058590-LT1719IS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1719IS8#TRPBF CAD Model

Description

The LT1719IS8#TRPBF is a high-performance, high-speed comparator manufactured by Linear Technology, a renowned name in the field of analog integrated circuits. Designed to deliver fast and accurate voltage comparison, this device is an essential component for systems requiring quick decision-making capabilities such as data transmission, system control, and signal processing.

Key Features:

  • High Speed: With a propagation delay of just 4.5ns, the LT1719IS8#TRPBF is optimized for systems where speed is critical. It ensures swift responses in applications such as high-speed data communication and fast signal detection.
  • Low Power Consumption: Despite its high-speed operation, this comparator maintains low power consumption, making it suitable for power-sensitive designs.
  • Rail-to-Rail Output: The device offers a rail-to-rail output stage, which allows for a wide dynamic range and compatibility with various logic levels.
  • Single Supply Operation: It can operate from a single 2.7V to 7V supply or dual supplies up to ±3.5V, providing flexibility in different circuit configurations.
  • Input Range Includes Ground: The input voltage range extends from the negative supply to 1.2V below the positive supply, which includes ground, enhancing its versatility in single-supply applications.
  • Tight Input Offset Voltage: The device features a tight input offset voltage, which minimizes error and improves accuracy in precision applications.
  • Robust Package: Packaged in an 8-lead SOIC, the LT1719IS8#TRPBF is robust and suitable for space-constrained applications.

Applications:

The LT1719IS8#TRPBF is a versatile component that can be used in a variety of applications, including:

  • High-speed signal processing
  • Zero-crossing detectors
  • Window comparators
  • High-speed triggers
  • Line receivers
  • Pulse and square wave shapers

With its combination of speed, power efficiency, and precision, the LT1719IS8#TRPBF is an ideal choice for designers looking to enhance the performance of their high-speed electronic systems.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR R-R SOT-23-5
Need more? Email Us
ECAD model for MIC7221BM5-TR
Texas Instruments
IC QUAD DIFF COMPARATOR 14-TSSOP
Lowest to $0.1478
ECAD model for LM339PWG4
ON Semiconductor
IC COMPARATOR DUAL ECL 16-CDIP
Need more? Email Us
ECAD model for MC10E1651L
Linear Technology
IC COMP W/REF LOWPWR QUAD 16SOIC / Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R
Lowest to $13.2661
ECAD model for LTC1445IS#TRPBF
Linear Technology
IC COMP W/REF LP DUAL 8-DIP / Comparator Dual ±5.5V/11V 8-Pin PDIP N Tube
Need more? Email Us
ECAD model for LTC1441CN8#PBF
Texas Instruments
IC COMP HEX WINDOW W/REF 24WQFN
Lowest to $4.1657
ECAD model for LMV7231SQX/NOPB
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6 / Comparator Dual 18V Automotive 6-Pin TSOT-23 T/R
Need more? Email Us
ECAD model for LT6700MPS6-3#TRPBF
Microchip Technology
IC COMPARATOR W/REFERENCE SC70-5
Need more? Email Us
ECAD model for MIC845NYC5
Microchip Technology
IC COMP 1.6V SNGL P-P SC70-5
Lowest to $0.5584
ECAD model for MCP6541UT-I/LT

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0985 $52.3940
10+ $10.7475 $107.4750
15+ $10.4116 $156.1740
20+ $10.0758 $201.5160
26+ $9.7399 $253.2374
35+ $8.7323 $305.6305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,340 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention