Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type with Latch
Number of Elements 2
Output Type Differential, ECL
Current - Output (Typ) 100mA
Current - Quiescent (Max) 50mA
Propagation Delay (Max) 1.075ns
Hysteresis 27mV
Temperature Range - Operating 0°C to 85°C
Mounting Through Hole
Case / Package 16-CDIP
Win Source Part Number 1072904-MC10E1651L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10E1651L CAD Model

Description

ON Semiconductor MC10E1651L: High-Performance 5-Bit 2:1 Multiplexer

The ON Semiconductor MC10E1651L is a high-speed 5-bit 2:1 multiplexer that delivers exceptional performance for a wide range of applications requiring fast data routing and selection. This device is part of ON Semiconductor's 10E series, which is renowned for its high-speed ECL logic family, making it an ideal choice for use in communication, computing, and networking systems where speed is of the essence.

Key Features

  • High-Speed Operation: The MC10E1651L is designed to operate at high frequencies, which is essential for modern digital systems that require rapid data processing and minimal signal propagation delays.
  • Differential ECL Inputs and Outputs: The use of differential Emitter-Coupled Logic (ECL) inputs and outputs ensures improved noise immunity and signal integrity, which is crucial for maintaining the integrity of high-speed signals.
  • Low Power Consumption: Despite its high-speed capabilities, the MC10E1651L is engineered to keep power consumption to a minimum, helping to reduce the overall power requirements of the systems in which it is used.
  • Single Supply Voltage: The device operates from a single supply voltage of -4.2V, simplifying power supply design and board layout.
  • Temperature Range: The MC10E1651L is designed to perform reliably over a broad temperature range, making it suitable for use in environments with varying thermal conditions.

Applications

The MC10E1651L's performance characteristics make it well-suited for a variety of applications including:

  • High-speed data acquisition systems
  • Telecommunications equipment
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks
  • Server and data center infrastructure

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC10E1651L is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of the industry for both performance and durability.

Whether you're designing a complex communication system or looking for a reliable multiplexer for high-speed data routing, the ON Semiconductor MC10E1651L is an excellent choice that combines speed, efficiency, and reliability.

You May Also Be Interested in

Microchip Technology
IC COMP PP I/O QUAD 1.6V 14TSSOP
Lowest to $12.7954
ECAD model for MCP6544-I/ST
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N / IC COMPARATOR OD 16-SOIC
Need more? Email Us
ECAD model for MAX974CSE+
Maxim Integrated
Comparator Quad ±5.25V/5.25V/10.5V 16-Pin SOIC N / IC COMPARATOR LP 16-SOIC
Need more? Email Us
ECAD model for MAX9201ESE+
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $6.5685
ECAD model for MAX968ESA+
Maxim Integrated
Comparator Single R-R I/O ±2.75V/5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $3.8871
ECAD model for MAX987ESA+
Microchip Technology
IC COMP OPENDRN 1.6V SNGL 8-SOIC
Need more? Email Us
ECAD model for MCP6548-I/SN
Maxim Integrated
Comparator Dual R-R I/O ±2.75V/5.5V 8-Pin SOIC N T/R / IC COMPARATOR DUAL R-R 8-SOIC
Need more? Email Us
ECAD model for MAX989ESA-T
Maxim Integrated
Comparator Dual R-R I/O 5.5V 8-Pin SOIC N T/R / IC COMPARATOR R-R 8-SOIC
Lowest to $6.2158
ECAD model for MAX966ESA+T
Maxim Integrated
Comparator Single R-R O/P 5.5V Automotive 8-Pin SOIC N / IC COMPARATOR BTR 8-SOIC
Lowest to $2.8240
ECAD model for MAX917ESA+

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention