EN
  • EN
  • DE

MIC845NYC5

Part No MIC845NYC5
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMPARATOR W/REFERENCE SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Bulk
Status Obsolete(EOL)
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 2.75 V to 5.5 V
Current - Quiescent (Max) 3μA
Propagation Delay (Max) 39μs
Hysteresis 40mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1077274-MIC845NYC5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC845NYC5 CAD Model

Description

The MIC845NYC5 is a cutting-edge high-speed comparator from the renowned semiconductor manufacturer, Microchip Technology. This precision device boasts a fast propagation delay, making it an ideal choice for a wide range of applications that require quick response times, such as signal processing, data communications, and control systems.

Key Features:

  • Fast Propagation Delay: The MIC845NYC5 features a rapid propagation delay, which ensures that it can keep up with the demands of high-speed signal processing tasks.
  • Low Power Consumption: Despite its high-speed capabilities, this comparator maintains low power consumption, making it suitable for power-sensitive designs.
  • Push-Pull Output: The device includes a push-pull output stage that provides a strong, defined output for each state, eliminating the need for an external pull-up resistor.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various system requirements and simplifying power supply design.
  • Small Package: Packaged in a compact 5-pin SOT-23, the MIC845NYC5 is optimized for space-constrained applications without compromising performance.

Applications:

The MIC845NYC5 is versatile and can be used in numerous applications, including:

  • High-speed data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • Square wave and pulse generation
  • Signal line receivers

Product Specifications:

Parameter Value Propagation Delay (Typical) 4.5 ns Supply Voltage Range 2.7V to 5.5V Output Type Push-Pull Package Type SOT-23-5

For designers and engineers looking for a high-performance comparator that delivers speed and efficiency, the Microchip Technology MIC845NYC5 is an outstanding choice that meets a broad spectrum of design needs.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess