EN
  • EN
  • DE

LMV7231SQX/NOPB

Part No LMV7231SQX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP HEX WINDOW W/REF 24WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Window
Number of Elements 6
Output Type NMOS, Open-Drain
Dual Supply Voltage (±) 2.2 V ~ 5.5 V
Current - Input Bias (Maximum) 0.005μA @ 5.5V
Maximum Quiescent Current 60μA
Propagation Delay (Maximum) 7μs
Hysteresis 8.8mV
Operating Temperature Range -40°C ~ 125°C
Package 24-WFQFN Exposed Pad
Mounting SMD
Manufacturer Package 24-WQFN (4x4)
Win Source Part Number 779574-LMV7231SQX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMV7231SQX/NOPB CAD Model

Description

Product Overview: LMV7231SQX/NOPB

The LMV7231SQX/NOPB is a high-performance, low-voltage comparator from Texas Instruments designed for precision applications in a wide range of electronic systems. This comparator boasts a fast response time and operates at low power, making it an ideal choice for battery-operated devices and portable applications where power efficiency is crucial.

Key Features

  • Low Voltage Operation: The device is capable of functioning at a supply voltage range from 2.7V to 5.5V, which allows for flexibility in various circuit designs and compatibility with both 3V and 5V systems.
  • Ultra-Fast Propagation Delay: With a typical propagation delay of just 200 ns, the LMV7231SQX/NOPB is engineered for applications that require high-speed signal processing.
  • Low Power Consumption: It features a low supply current of 65 µA, which is beneficial for extending battery life in portable devices.
  • Rail-to-Rail Output: The comparator provides a rail-to-rail output stage that can swing within millivolts of the supply rails, enhancing the signal dynamic range.
  • Push-Pull Output: The push-pull output configuration eliminates the need for an external pull-up resistor, simplifying design and reducing component count.
  • Temperature Range: It operates over the industrial temperature range of -40°C to +125°C, ensuring reliability across various environmental conditions.

Applications

  • Notebook Computers
  • Portable Electronics
  • Battery-Powered Devices
  • Signal Conditioning
  • Threshold Detectors/Discriminators
  • Zero-Crossing Detectors

The LMV7231SQX/NOPB is offered in a space-saving 5-pin SC-70 package, which is highly beneficial for compact PCB layouts. Its no phase reversal feature for overdriven signals ensures stable operation, which is critical in control systems and signal processing applications.

With its combination of low power consumption, high-speed performance, and robust design, the LMV7231SQX/NOPB from Texas Instruments stands out as an excellent choice for designers looking to enhance the efficiency and responsiveness of their electronic systems.

You May Also Be Interested in

Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7194 $52.0716
33+ $3.0519 $100.7127
51+ $2.9565 $150.7815
70+ $2.8611 $200.2770
91+ $2.7658 $251.6878
121+ $2.4796 $300.0316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess