Products specifications Report Issue?

Package Bulk
Product Status Active
Requires Contact Block(s)
Type Maintained
Illumination Non-Illuminated
Actuator Type Keylock
(Select First, Then Apply Filters) Compatible Series Omron, A165K
Panel Cutout Dimensions 16mm (Round)
Ultra Librarian 3D Model Ultra Librarian A165K-T3MC CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
SWITCH PB 6A MOMEN BLACK PANEL / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for RT0100
Siemens
KEY SW, 2POS, MTND, KEY REMOVAL
Need more? Email Us
ECAD model for 3SU10305HF010AA0
Schneider Electric
HARMONY XB4, MUSHROOM PUSH BUTTO / Configurable Switch Body Pushbutton, Mushroom Non-Illuminated
Need more? Email Us
ECAD model for ZB4BC4
Schneider Electric
HARMONY XB5, PUSH BUTTON HEAD, P / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for ZB5AA3
Siemens
KEY SW, 3POS, MTND, KEY REMOVAL
Need more? Email Us
ECAD model for 3SU10004HL110AA0
AB2
Altech corporation
SWITCH UNITPB BOOTED 30 MM NON I / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for AB2
AB1
Altech corporation
SWITCH UNITPB BOOTED 30 MM NON I / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for AB1
Siemens
SEL SW, 3POS, MTND, LONG HANDLE,
Need more? Email Us
ECAD model for 3SU10522CL400AA0
AM1
Altech corporation
SWITCH UNITPB OPER 30 MM NON ILL
Lowest to $5.3658
ECAD model for AM1

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention