EN
  • EN
  • DE

MCP6541UT-I/LT

Part No MCP6541UT-I/LT
Manufacturer Microchip Technology
Catalog Linear - Comparators
Description IC COMP 1.6V SNGL P-P SC70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 1.6 V to 5.5 V
Voltage - Input Offset (Max) 7mV @ 5.5V
Current - Input Bias (Max) 1pA @ 5.5V
Current - Quiescent (Max) 1μA
CMRR, PSRR (Typ) 70dB CMRR, 80dB PSRR
Propagation Delay (Max) 8μs
Hysteresis 6.5mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 1075309-MCP6541UT-I/LT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP6541UT-I/LT CAD Model

Description

Microchip Technology's MCP6541UT-I/LT Operational Amplifier

The MCP6541UT-I/LT is a high-performance, single operational amplifier (op-amp) from Microchip Technology, designed to offer a perfect blend of power efficiency and accuracy, making it an ideal choice for a wide array of applications. This op-amp is part of the MCP6541 family, which is renowned for its low power consumption and small footprint, suitable for space-constrained designs.

Key Features

  • Power Efficiency: With a quiescent current of just 1 µA (typical), the MCP6541UT-I/LT is optimized for battery-powered applications where power conservation is crucial.
  • Supply Voltage Range: It operates over a broad supply voltage range from 1.6V to 5.5V, allowing for flexible design options suitable for both single-supply and dual-supply operations.
  • Precision: The device offers a low input offset voltage, which enhances the accuracy of analog circuits by minimizing error.
  • Extended Temperature Range: It is designed to function reliably in extreme conditions with an operational temperature range from -40°C to +125°C.
  • Package: Available in a compact SOT-23-5 package, the MCP6541UT-I/LT is designed to save space on PCBs without compromising on performance.

Applications

The MCP6541UT-I/LT is versatile and can be used in various applications, including:

  • Portable electronic devices
  • Wearable technology
  • Medical monitoring equipment
  • Power supply control
  • Analog sensors and transducers
  • Data acquisition systems

Why Choose the MCP6541UT-I/LT?

Designers looking for a reliable, low-power operational amplifier will find the MCP6541UT-I/LT to be an excellent choice. Its low input bias current, stable operation, and small size make it highly suited for portable and power-sensitive applications. Moreover, Microchip Technology's commitment to quality ensures that this op-amp delivers consistent performance and longevity, making it a trustworthy component in any electronic system.

Whether you are designing a sophisticated medical device or a simple sensor interface, the MCP6541UT-I/LT offers a balanced solution that does not compromise on efficiency or accuracy. Its operational characteristics ensure that it can be integrated into a multitude of designs, providing the reliability and performance expected from a leading semiconductor manufacturer like Microchip Technology.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 W/LATCH 20TSSOP
Lowest to $24.2731
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4986 $52.3530
215+ $0.4665 $100.2975
335+ $0.4504 $150.8840
480+ $0.4182 $200.7360
625+ $0.4021 $251.3125
780+ $0.3861 $301.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess