Products specifications Report Issue?

Reference Date Code 1415+
Reference case QFN
Manufacturer Intel
Manufacturer Homepage www.intel.com
Win Source Part Number 758025-WGI210IT SLJXS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WGI210IT SLJXS CAD Model

Description

The Intel WGI210IT, marked with the sSpec code SLJXS, is a Gigabit Ethernet Controller primarily designed for embedded systems and server applications. It provides a reliable and high-performance network connection, enabling efficient data transfer and communication within a network.

Applications

  • Embedded Systems: Used in industrial PCs, automation equipment, and other embedded devices requiring network connectivity.
  • Server Motherboards: Provides network connectivity for servers in data centers and enterprise environments.
  • Networking Appliances: Integrated into firewalls, routers, and other networking devices.
  • Industrial Automation: Facilitates communication between machines and control systems in industrial environments.
  • Point-of-Sale (POS) Systems: Enables network connectivity for POS terminals and related equipment.

Features

  • Gigabit Ethernet Support: Supports data transfer rates up to 1 Gbps.
  • PCI Express (PCIe) Interface: Utilizes PCIe for high-speed communication with the host system.
  • IEEE 802.3 Compliance: Compliant with IEEE 802.3 standards for Ethernet networking.
  • Wake-on-LAN (WoL) Support: Allows the system to be powered on remotely over the network.
  • Checksum Offload: Offloads checksum calculations to the hardware, reducing CPU load.
  • TCP Segmentation Offload (TSO): Reduces CPU overhead by segmenting large TCP packets in hardware.
  • Interrupt Moderation: Optimizes interrupt handling for improved performance.

Benefits

  • High-Speed Network Connectivity: Provides fast and reliable network connectivity for demanding applications.
  • Reduced CPU Load: Hardware offload features minimize CPU overhead, improving system performance.
  • Remote Management: Wake-on-LAN support enables remote system management and maintenance.
  • Energy Efficiency: Optimized for low power consumption, reducing overall system power usage.
  • Reliable Performance: Designed for robust and reliable operation in demanding environments.

Additional Details

The WGI210IT SLJXS is typically packaged in a BGA (Ball Grid Array) format for surface mounting. It requires appropriate drivers and software support for proper operation. Its specific power consumption and operating temperature range are detailed in the Intel datasheet. The sSpec code SLJXS is important for identifying the specific revision and features of the controller.

You May Also Be Interested in

Texas Instruments
8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS | IC 8-BIT SERIAL SHIFT REG 14SOIC
Lowest to $0.2504
ECAD model for SN74LV164AD
Torex Semiconductor Ltd
High Speed LDO Regulators Low ESR Cap Compatible Output On/Off Control
Need more? Email Us
ECAD model for XC6209D302MR
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.6193
ECAD model for SN74HCT374DW
THine Electronics, Inc.
LVDS 24Bit COLOR HOST-LCD PANEL INTERFACE RECEIVER (Rising Edge Clock)
Lowest to $10.3854
ECAD model for THC63LVDR84B
Taiwan Semiconductor
300mA Low Noise LDO Voltage Regulator with Enable
Need more? Email Us
ECAD model for TS5215CS
Texas Instruments
MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $37.0458
ECAD model for SNJ54121J
Vishay
Fast Infrared Transceiver Module (FIR, 4 Mbit/s) for 2.4 V to 3.6 V Operation | TXRX IRDA 4MBIT 2.5MM TOP 8-SMD
Lowest to $1.4773
ECAD model for TFDU6300-TT3
Texas Instruments
Tiva Microcontroller | IC MCU 32BIT 256KB FLASH 64LQFP
Lowest to $22.3120
ECAD model for TM4C123GH6PMT7
Stanson Technology
STN4526 is the N-Channel logic enhancement mode power field effect transistor which is produced using high cell density, DMOS trench technology.
Need more? Email Us
ECAD model for STN4546

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6819 $62.0457
6+ $16.9697 $101.8182
10+ $16.4394 $164.3940
13+ $15.9091 $206.8183
17+ $15.3788 $261.4396
22+ $13.7879 $303.3338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,292 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention