EN
  • EN
  • DE

TDE0160FPT

Part No TDE0160FPT
Manufacturer STMicroelectronics
Catalog Interface - Sensor and Detector Interfaces
Description IC PROXIMITY DETECTORS 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Proximity Detector
Operating Supply Current 1.2mA
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 054106-TDE0160FPT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDE0160FPT CAD Model

Description

The TDE0160FPT is a touch control proximity detector IC designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced sensor technology enables designers to create innovative and interactive applications that require non-contact detection of objects or human presence.

Key Features

  • High Sensitivity: The TDE0160FPT is capable of detecting proximity with high accuracy, allowing for precise and reliable touch control experiences.
  • Adjustable Detection Range: It offers an adjustable detection range, which can be configured to suit various application requirements.
  • Low Power Consumption: Designed for efficiency, the TDE0160FPT maintains low power consumption, making it ideal for battery-powered applications.
  • Dynamic Calibration: The device includes a dynamic calibration feature that compensates for changes in the environment, ensuring consistent performance.
  • Robust Design: The TDE0160FPT is designed to be resistant to interference and false triggering, providing stable operation in diverse conditions.

Applications

The versatility of the TDE0160FPT makes it suitable for a wide range of applications, including:

  • Touch-activated switches and buttons
  • Consumer electronics such as mobile phones, tablets, and remote controls
  • Industrial controls and user interfaces
  • Home automation systems
  • Security and alarm systems

Technical Specifications

The TDE0160FPT is packaged in a small, surface-mount package and operates over a wide voltage range. It is designed to interface easily with microcontrollers or other logic systems, providing a versatile solution for proximity detection in both analog and digital applications.

Conclusion

STMicroelectronics' TDE0160FPT proximity detector is a sophisticated component that combines sensitivity, flexibility, and power efficiency. Its ability to provide dynamic calibration and its robust design make it an excellent choice for designers looking to incorporate reliable proximity detection into their products.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess