EN
  • EN
  • DE

DC709A

Part No DC709A
Manufacturer Linear Technology
Catalog Evaluation and Demonstration Boards and Kits
Description LTC4557 Smart Card Interface Demonstration Circuit / BOARD EVAL FOR LTC4557EUD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose Interface, SIM Card
Embedded No
Utilized IC / Part LTC4557
Supplied Contents Board(s)
Win Source Part Number 784187-DC709A
Popularity Medium
Supply and Demand Status Balance
Family Name DC709A
Introduction Date May 04, 2009
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC709A CAD Model

Description

Introducing the DC709A - A High-Performance Data Acquisition System from Linear Technology

The DC709A is a cutting-edge data acquisition system developed by Linear Technology, a brand renowned for its high-quality electronic components. This product is designed to deliver exceptional performance and accuracy for a wide range of applications, including industrial monitoring, medical equipment, and scientific research. The DC709A stands out in the market for its precision, reliability, and ease of use.

Key Features of the DC709A:

  • High Precision: The DC709A boasts a high level of precision, making it ideal for applications that require accurate data readings. Its advanced technology ensures that measurements are consistently reliable and trustworthy.
  • Versatile Connectivity: With a range of connectivity options, the DC709A can easily integrate into various systems. This flexibility allows for seamless data transfer and compatibility with other devices.
  • User-Friendly Interface: The intuitive user interface of the DC709A ensures that users can operate the system with minimal training. This ease of use helps to reduce setup time and allows for quicker data acquisition.
  • Durable Construction: Built to withstand the rigors of industrial environments, the DC709A is housed in a robust casing that protects it from physical damage and extends its lifespan.
  • Customizable: Linear Technology understands that no two applications are the same, which is why the DC709A is designed to be customizable. Users can tailor the system to meet the specific needs of their application, ensuring optimal performance.

The DC709A is not just a product; it's a solution for professionals who demand the highest level of data integrity. Whether you're conducting critical research or monitoring sensitive processes, the DC709A provides the accuracy and dependability you need to make informed decisions based on precise data. Invest in the DC709A from Linear Technology and experience the difference that high-quality data acquisition can make in your work.

For more information on the DC709A, including technical specifications, application notes, and support resources, visit the Linear Technology website or contact their customer service team. The DC709A is more than just a component; it's a cornerstone of precision measurement and control.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess