EN
  • EN
  • DE

RTC6659

Part No RTC6659
Manufacturer Richwave
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richwave
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835999-RTC6659
Ultra Librarian 3D Model Ultra Librarian RTC6659 CAD Model

Description

The RTC6659 is a high-performance, low-power 2.4 GHz transceiver IC from Richwave. Designed for wireless communication applications, it offers a robust and efficient solution for data transmission and reception. This transceiver integrates a complete 2.4 GHz RF front-end, a baseband modem, and a microcontroller interface, making it suitable for various wireless systems.

Applications:

  • Wireless audio streaming devices
  • Wireless gaming peripherals
  • Remote control systems
  • Wireless sensor networks (WSN)
  • Internet of Things (IoT) devices

Features:

  • 2.4 GHz ISM band operation
  • GFSK modulation
  • High sensitivity receiver
  • Programmable output power
  • Low power consumption
  • Integrated baseband modem
  • SPI interface for microcontroller communication
  • Automatic Frequency Control (AFC)
  • Automatic Gain Control (AGC)
  • Digital RSSI (Received Signal Strength Indication)

Benefits:

  • Extended range and reliable communication due to high sensitivity receiver and programmable output power.
  • Reduced power consumption prolongs battery life in portable applications.
  • Simplified system design with integrated RF front-end and baseband modem.
  • Flexible microcontroller interface via SPI enables easy integration with various platforms.
  • Robust performance in noisy environments thanks to AFC and AGC features.
  • Real-time signal strength monitoring using digital RSSI.

Additional Details:

The RTC6659 operates in the 2.4 GHz ISM (Industrial, Scientific, and Medical) band, allowing for license-free operation in many regions. It utilizes GFSK (Gaussian Frequency Shift Keying) modulation for efficient data transmission. The integrated baseband modem handles the necessary signal processing tasks, reducing the load on the host microcontroller. The SPI interface provides a simple and reliable means of communication between the RTC6659 and a microcontroller, allowing for configuration and control of the transceiver's parameters. The device also incorporates advanced features such as AFC and AGC to ensure optimal performance in varying signal conditions. The RTC6659 is typically supplied in a small QFN package.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess