Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Washers - Bushing, Shoulder
Mfr Keystone Electronics
Package Bulk
Product Status Active
Thread/Screw/Hole Size #6
Diameter - Inside 0.145" (3.68mm)
Diameter - Outside 0.385" (9.78mm)
Diameter - Shoulder 0.240" (6.10mm)
Thickness - Overall 0.094" (2.39mm) 3/32"
Length - Below Head 0.032" (0.81mm)
Material Nylon
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 908403-7682
Ultra Librarian 3D Model Ultra Librarian 7682 CAD Model

Description

The 908403-7682 is a nylon washer bushing shoulder designed for hardware, fasteners, and accessories applications.

  • Thickness: 0.094" (2.39mm) or 3/32"
  • Outside Diameter: 0.385" (9.78mm)
  • Inside Diameter: 0.145" (3.68mm)
  • Length Below Head: 0.032" (0.81mm)
  • Thread/Screw/Hole Size: #6
  • Manufacturer: Keystone Electronics
  • Material: Nylon
  • Package: Bulk
  • Pieces per package: 100
  • Product Status: Active

You May Also Be Interested in

Essentra Components
SHOULDER WASHER .639 ID .788 OD / Shoulder Washer Thick Nylon
Need more? Email Us
ECAD model for 12SWS3029
Panduit Corp
Need more? Email Us
ECAD model for SSFW38-C
Keystone Electronics
WASHER SHOULDER 1/4 NYLON
Need more? Email Us
ECAD model for 3060
Bivar Inc.
Need more? Email Us
ECAD model for SW-032-135
Keystone Electronics
WASHER SHOULDER #6 NYLON
Lowest to $0.1791
ECAD model for 3054
Essentra Components
SHOULDER WASHER, NATURAL,.984 IN / Shoulder Washer Thick Nylon
Need more? Email Us
ECAD model for FBM1160A
Essentra Components
SHOULDER WASHER .263 ID .687 OD / Shoulder Washer 0.046" (1.17mm) Thick Nylon
Lowest to $0.1166
ECAD model for 12SWS2512
Keystone Electronics
WASHER SHOULDER #6 NYLON
Lowest to $5.6478
ECAD model for 7682
Switchcraft Inc.
Need more? Email Us
ECAD model for S1029

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.6478 $67.7736
28+ $4.6350 $129.7800
44+ $4.4901 $197.5644
60+ $4.3452 $260.7120
77+ $4.2003 $323.4231
104+ $3.7657 $391.6328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,020 pieces
MOQ: 12 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention