EN
  • EN
  • DE

RTC5633C

Part No RTC5633C
Manufacturer Richwave
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richwave
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835970-RTC5633C
Ultra Librarian 3D Model Ultra Librarian RTC5633C CAD Model

Description

The Richwave RTC5633C is a highly integrated audio codec designed for a variety of portable and embedded applications. This codec offers high-quality audio processing and efficient power management, making it suitable for devices requiring both performance and long battery life. The RTC5633C integrates various audio functionalities into a single chip, reducing the need for external components and simplifying system design.

Applications:

  • Smartphones
  • Tablet Computers
  • Portable Media Players
  • Bluetooth Speakers
  • Voice Recorders

Features:

  • High-performance stereo audio codec
  • Integrated headphone amplifier
  • Multiple analog and digital audio interfaces
  • Low power consumption for extended battery life
  • Advanced noise reduction and echo cancellation
  • Support for various audio formats and sampling rates
  • Built-in microphone bias

Benefits:

  • Superior Audio Quality: Delivers clear and crisp audio playback and recording.
  • Reduced BOM Cost: Integration of multiple audio functions minimizes the need for external components.
  • Extended Battery Life: Low power consumption optimizes battery performance in portable devices.
  • Simplified System Design: Integrated solution simplifies the design and development process.
  • Enhanced User Experience: Noise reduction and echo cancellation improve audio clarity in various environments.

The RTC5633C supports a wide range of audio formats, including MP3, AAC, WAV, and FLAC, ensuring compatibility with various media sources. It also features advanced noise reduction and echo cancellation algorithms to improve audio clarity in noisy environments. The integrated headphone amplifier provides ample power to drive headphones with varying impedance. Furthermore, the codec supports various analog and digital audio interfaces, including I2S, PCM, and analog line-in/out, offering flexibility in system integration. The low power consumption of the RTC5633C makes it an ideal choice for battery-powered devices. Its compact size and integrated features make it suitable for a wide range of applications requiring high-quality audio performance.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7930 $59.4750
180+ $0.6507 $117.1260
275+ $0.6304 $173.3600
380+ $0.6101 $231.8380
490+ $0.5897 $288.9530
660+ $0.5288 $349.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess