EN
  • EN
  • DE

RTC8614

Part No RTC8614
Manufacturer Richwave
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Richwave
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836013-RTC8614
Ultra Librarian 3D Model Ultra Librarian RTC8614 CAD Model

Description

The Richwave RTC8614 is a high-performance RF front-end module (FEM) designed for WLAN applications. It integrates a power amplifier (PA), low noise amplifier (LNA), transmit and receive switches, and a power detector into a single compact package. This integration minimizes the external components required, simplifying the design and reducing the overall solution size. The RTC8614 is optimized for 2.4 GHz WLAN systems, offering excellent performance in terms of output power, gain, and noise figure.

Applications

  • 2.4 GHz WLAN IEEE 802.11 b/g/n applications
  • Wireless routers and access points
  • USB WLAN adapters
  • Wireless repeaters
  • IoT devices with WLAN connectivity

Features

  • Integrated Power Amplifier (PA), Low Noise Amplifier (LNA), and T/R Switch
  • Optimized for 2.4 GHz WLAN operation
  • High output power
  • Low noise figure
  • Compact package size
  • Integrated power detector
  • 50 Ohm matched input/output

Benefits

  • Reduced component count and board space
  • Simplified design and faster time-to-market
  • Improved system performance due to optimized RF characteristics
  • Lower overall system cost
  • Enhanced reliability due to integrated design

Additional Details

The RTC8614 typically operates from a single positive supply voltage. It is designed to meet the stringent requirements of modern WLAN systems, ensuring reliable and efficient wireless communication. The integrated power detector allows for accurate power control and monitoring, further enhancing the performance and stability of the wireless link. Its compact size makes it suitable for integration into space-constrained applications. The device is offered in a small surface mount package for ease of manufacturing.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4604 $50.6440
265+ $0.3778 $100.1170
410+ $0.3660 $150.0600
565+ $0.3542 $200.1230
735+ $0.3424 $251.6640
980+ $0.3070 $300.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess