EN
  • EN
  • DE
Part No 35
Manufacturer Keystone Electronics
Catalog Rivets
Description EYELET 0.156" BRASS TIN PLATED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Rivets
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Eyelets
Rivet Diameter 0.089" (2.26mm)
Rivet Length 0.156" (3.96mm)
Head Diameter 0.150" (3.81mm)
Hole Diameter 0.093" (2.36mm)
Features Requires Installation Tool
Material Brass, Tin Plated
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7419.80.5050
Win Source Part Number 1333515-35
Ultra Librarian 3D Model Ultra Librarian 35 CAD Model

Description

The Eyelets Rivets are versatile hardware fasteners used in various applications.

  • Manufacturer: Keystone Electronics
  • Material: Brass
  • Plating: Tin Plated
  • Rivet Diameter: 0.089 inches
  • Rivet Length: 0.156 inches
  • Head Diameter: 0.150 inches
  • Installation: Requires an installation tool
  • Package: Bulk
  • Quantity: 100 pieces
  • Applications: Widely used in industries such as automotive, electronics, and construction
  • Function: Joining materials together and ensuring structural integrity

You May Also Be Interested in

Essentra Components
RIVET SNAP 0.276" NYLON BLACK / 0.138" (3.51mm) Snap Rivet 0.177" ~ 0.217" (4.50mm ~ 5.51mm) Grip Range Nylon
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Keystone Electronics
MOUNTING BUTTON 0.093" NYLON BLK
Need more? Email Us
Essentra Components
SNAP RIVET T-TYPE .122"DIA .22" / 0.118" (3.00mm) Snap Rivet 0.118" ~ 0.157" (3.00mm ~ 4.00mm) Grip Range Nylon
Need more? Email Us
Essentra Components
Need more? Email Us
16
Keystone Electronics
EYELET 0.187" BRASS TIN PLATED
Need more? Email Us
Essentra Components
Need more? Email Us
44
Keystone Electronics
EYELET 0.125" BRASS TIN PLATED
Lowest to $67.2314

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess