EN
  • EN
  • DE

APT150GN60JDQ4

Part No APT150GN60JDQ4
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT MOD 600V 220A 536W ISOTOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 28 Weeks
Features IGBT Module Trench Field Stop Single 600 V 220 A 536 W Chassis Mount ISOTOP®
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Chassis Mount
Package ISOTOP
Case / Package ISOTOP®
Family Name APT150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number APT150GN60JDQ4MI, APT150GN60JDQ4MI-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911627-APT150GN60JDQ4
Ultra Librarian 3D Model Ultra Librarian APT150GN60JDQ4 CAD Model

Description

Product Overview: APT150GN60JDQ4 from Microchip Technology

The APT150GN60JDQ4 is a state-of-the-art power MOSFET brought to you by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. Designed to cater to a wide array of applications, this device is a perfect fit for high-performance power conversion systems.

Key Features

  • Voltage Rating: The APT150GN60JDQ4 boasts a drain-source voltage rating of 600V, making it suitable for high voltage applications.
  • Current Capacity: With a continuous drain current of 96A, this MOSFET can handle significant power levels, ensuring reliable performance in demanding situations.
  • Low On-Resistance: The device features an extremely low on-resistance of 150 mOhm, which enhances its efficiency by minimizing conduction losses.
  • Fast Switching Speed: The fast switching capability of the APT150GN60JDQ4 is ideal for applications requiring quick response times, contributing to the overall efficiency of the power system.
  • Robust Design: Engineered for durability, the MOSFET can withstand high energy pulses in avalanche and commutation modes, ensuring a long operational life.

Applications

The APT150GN60JDQ4 is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverter Systems
  • High-Efficiency DC-DC Converters

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The APT150GN60JDQ4 is no exception, and it is manufactured in state-of-the-art facilities, ensuring that each unit meets Microchip's stringent requirements for performance and durability.

Conclusion

If you're looking for a robust and efficient power MOSFET, the APT150GN60JDQ4 from Microchip Technology is an excellent choice. Its combination of high voltage and current ratings, low on-resistance, and fast switching speeds make it a powerful component for your power management solutions.

You May Also Be Interested in

Infineon Technologies
IFS150B12N3E4P_B11 Infineon Technologies IGBT Modules 1200V, 150 A, Sixpack IGBT Module datasheet, inventory, & pricing.
Lowest to $313.8060
Fairchild/ON Semiconductor
Molding Type Module
Need more? Email Us
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us
Fairchild/ON Semiconductor
Molding Type Module
Lowest to $54.9665
IXYS
IGBT MOD 600V 280A 940W SOT227B
Need more? Email Us
Powerex Inc.
Dual IGBTMOD 400 Amperes/1200 Volts
Need more? Email Us
IXYS
IGBT MOD 1200V 650A 2100W
Need more? Email Us
Infineon Technologies
IGBT MOD 1200V 200A 515W
Need more? Email Us
IXYS
IGBT MOD 650V 166A 600W SOT227B
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess