Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Rivets
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Eyelets
Rivet Diameter 0.089" (2.26mm)
Rivet Length 0.093" (2.36mm)
Head Diameter 0.150" (3.81mm)
Hole Diameter 0.093" (2.36mm)
Features Requires Installation Tool
Material Brass, Tin Plated
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7419.80.5050
Win Source Part Number 855689-33
Ultra Librarian 3D Model Ultra Librarian 33 CAD Model

Description

The Eyelets are essential hardware components used for fastening and securing materials in electronic devices and equipment.

  • Material: Brass
  • Plating: Tin
  • Rivet Diameter: 0.089" (2.26mm)
  • Rivet Length: 0.093" (2.36mm)
  • Head Diameter: 0.150" (3.81mm)
  • Hole Diameter: 0.093" (2.36mm)
  • Installation Tool Required: Yes
  • Category: Hardware, Fasteners, Accessories
  • Subcategory: Rivets
  • Applications: Wide range of electronic applications

You May Also Be Interested in

Essentra Components
BARBED FASTENER 0.606 NYLON NRTL / Barbed Fastener Grip Range Nylon
Need more? Email Us
ECAD model for PL-250-10-01
Essentra Components
Need more? Email Us
ECAD model for SRVO-3550B
Essentra Components
Need more? Email Us
ECAD model for SR-3055W
Keystone Electronics
RIVET SEMI-TUBE 0.187" BRASS
Lowest to $42.9100
ECAD model for 3385
Essentra Components
Need more? Email Us
ECAD model for SR-3555W
Essentra Components
MOUNTING BUTTON 0.437" NYLN NRTL / Mounting Button 0.114" ~ 0.157" (2.90mm ~ 4.00mm) Grip Range Nylon
Need more? Email Us
ECAD model for MMB-136-01
Essentra Components
RIVET SNAP 0.220" NYLON TAN / 0.118" (3.00mm) Snap Rivet 0.118" ~ 0.157" (3.00mm ~ 3.99mm) Grip Range Nylon
Need more? Email Us
ECAD model for SRHR-3055
Essentra Components
RIVET SNAP 0.335" NYLON BLACK / 0.197" (5.00mm) Snap Rivet 0.217" ~ 0.256" (5.51mm ~ 6.50mm) Grip Range Nylon
Need more? Email Us
ECAD model for SR-5085B
Essentra Components
Need more? Email Us
ECAD model for SLP-2-221-01

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention