Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Rivets
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Eyelets
Rivet Diameter 0.121" (3.07mm)
Rivet Length 0.125" (3.18mm) 1/8"
Head Diameter 0.200" (5.08mm)
Hole Diameter 0.125" (3.18mm) 1/8"
Features Requires Installation Tool
Material Brass, Tin Plated
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7419.80.5050
Win Source Part Number 1108426-44
Ultra Librarian 3D Model Ultra Librarian 44 CAD Model

Description

The 1108426-44 is a brass eyelet designed for use in hardware, fasteners, and accessories. It is manufactured by Keystone Electronics.

  • Finish: Tin-Plated
  • Rivet Diameter: 0.121 inches (3.07mm)
  • Rivet Length: 0.125 inches (3.18mm)
  • Installation Tool: Required
  • Package: Bulk
  • Pieces per Package: 100

You May Also Be Interested in

Essentra Components
Need more? Email Us
ECAD model for SRVO-2032B
33
Keystone Electronics
EYELET 0.093" BRASS TIN PLATED
Need more? Email Us
ECAD model for 33
Essentra Components
Need more? Email Us
ECAD model for SRCS-4100W
Essentra Components
Need more? Email Us
ECAD model for SRVO-5055B
Essentra Components
FEMALE MINI RIVET, .250 OD, FOR / Grip Range Nylon
Need more? Email Us
ECAD model for 27MRF06
Essentra Components
Need more? Email Us
ECAD model for SR-3555W
Essentra Components
Need more? Email Us
ECAD model for SRVO-3550B
Essentra Components
Need more? Email Us
ECAD model for SLP-2-221-01
Keystone Electronics
RIVET SEMI-TUBE 0.187" BRASS
Lowest to $42.9100
ECAD model for 3385

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.2992 $75.2992
3+ $61.7849 $185.3547
4+ $59.8536 $239.4144
5+ $57.9235 $289.6175
6+ $55.9922 $335.9532
8+ $50.1994 $401.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 435 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention