Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Rivets
Mfr Keystone Electronics
Package Bulk
Product Status Active
Type Eyelets
Rivet Diameter 0.059" (1.50mm)
Rivet Length 0.093" (2.36mm)
Head Diameter 0.105" (2.67mm)
Hole Diameter 0.062" (1.57mm) 1/16"
Features Requires Installation Tool
Material Brass, Tin Plated
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7419.80.5050
Win Source Part Number 1331709-23
Ultra Librarian 3D Model Ultra Librarian 23 CAD Model

Description

The Eyelets Rivets are essential hardware fasteners used in various applications.

  • Manufacturer: Keystone Electronics
  • Material: Brass
  • Plating: Tin
  • Rivet Diameter: 0.059 inches
  • Rivet Length: 0.093 inches
  • Head Diameter: 0.105 inches
  • Installation Tool: Required
  • Package: Bulk
  • Quantity: 100 pieces

You May Also Be Interested in

Keystone Electronics
MOUNTING BUTTON 0.093" NYLON BLK
Need more? Email Us
ECAD model for 3300
Essentra Components
SNAP RIVET T-TYPE .122"DIA .22" / 0.118" (3.00mm) Snap Rivet 0.118" ~ 0.157" (3.00mm ~ 4.00mm) Grip Range Nylon
Need more? Email Us
ECAD model for SRT-3055B
Keystone Electronics
RIVET SEMI-TUBE 0.187" BRASS
Lowest to $42.9100
ECAD model for 3385
23
Keystone Electronics
EYELET 0.093" BRASS TIN PLATED
Need more? Email Us
ECAD model for 23
Essentra Components
RIVET SNAP 0.276" NYLON BLACK / 0.138" (3.51mm) Snap Rivet 0.177" ~ 0.217" (4.50mm ~ 5.51mm) Grip Range Nylon
Need more? Email Us
ECAD model for SR-3570B
Essentra Components
Need more? Email Us
ECAD model for SRVO-6080B
44
Keystone Electronics
EYELET 0.125" BRASS TIN PLATED
Lowest to $75.2992
ECAD model for 44
Essentra Components
Need more? Email Us
ECAD model for SLP100-221-01
Keystone Electronics
MOUNTING BUTTON 0.156" NYLON BLK
Need more? Email Us
ECAD model for 3302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention