Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Controller Type Nonvolatile RAM
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number DS1218
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 111276-DS1218
Ultra Librarian 3D Model Ultra Librarian DS1218 CAD Model

Description

Introducing the DS1218 EconoRAM Controller from Maxim Integrated

The DS1218 EconoRAM Controller is a specialized chip designed by Maxim Integrated to provide a seamless interface for battery-backed nonvolatile RAM (NVRAM) operations. This innovative device is engineered to ensure that volatile memory retains its data during power failures, making it an indispensable component for systems where data integrity is crucial.

The DS1218 controller is compatible with standard SRAM, offering a straightforward solution for converting volatile SRAM into nonvolatile memory without the need for redesigning the memory subsystem. It operates by monitoring the VCC supply voltage and automatically switches to a backup energy source, such as a battery, when the primary power falls below a specified threshold. This feature ensures that the SRAM retains its data even in the event of a power outage or system shutdown.

One of the key benefits of the DS1218 EconoRAM Controller is its simplicity of use. It requires minimal external components, which reduces the complexity and cost of the overall design. The device is equipped with a precision voltage monitor and a chip-enable gating function that prevents erroneous writing when the voltage is unstable, further safeguarding the integrity of the stored data.

The controller's package is designed to be easily integrated into existing systems, with a standard 28-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) footprint. This makes it a versatile choice for a wide range of applications, including industrial control systems, telecommunications, and any other systems that require reliable data retention without the need for constant power.

Maxim Integrated's commitment to quality and reliability is evident in the DS1218 EconoRAM Controller. It is a testament to their expertise in providing robust memory solutions that meet the demands of modern electronic systems. With its easy integration, minimal external component requirement, and reliable nonvolatile data retention, the DS1218 is an excellent choice for designers looking to enhance their memory subsystems.

You May Also Be Interested in

National Semiconductor (TI)
MEMORY CONTROLLER, CMOS, PQCC84
Need more? Email Us
ECAD model for DP84T22V-25
Cypress Semiconductor Corp
USB
Need more? Email Us
ECAD model for CY7C68024-56LTXC
Renesas Electronics America
DDR DRAM, 16MX36, 0.22NS
Need more? Email Us
ECAD model for UPD48576236FF-E18-DW1-E2-A
Maxim Integrated
IC CNTRLR NVRAM 8-DIP / Nonvolatile Controller 4.5V to 5.5V 8-Pin PDIP N
Need more? Email Us
ECAD model for MXD1210CPA+
Renesas Electronics America
FCCSP 7.50X3.00X1.20 MM, 0.50MM
Lowest to $43.8698
ECAD model for 4DB0226KB0AVG8
National Semiconductor (TI)
DRAM CONTROLLER, 1M X 1
Need more? Email Us
ECAD model for DP8429D-80
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
ECAD model for DP8429D-MSP
Maxim Integrated
IC CNTRLR NVRAM 8-DIP / Nonvolatile Controller 4.5V to 5.5V 8-Pin PDIP N
Need more? Email Us
ECAD model for MXD1210EPA+
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
ECAD model for SN74LS601AN

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention