Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Rivets
Mfr Essentra Components
Series MicroPlastics
Package Bulk
Head Diameter 0.250" (6.35mm) 1/4"
Head Height 0.050" (1.27mm)
Hole Diameter 0.063" (1.59mm)
Color Natural
Material Nylon
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Other Names RPC10305
Standard Package 1,000
Win Source Part Number 1080247-27MRF06
Ultra Librarian 3D Model Ultra Librarian 27MRF06 CAD Model

Description

The MicroPlastics Rivets are an essential component in the hardware, fasteners, and accessories category. These rivets are manufactured by Essentra Components.

  • Material: high-quality nylon
  • Rivet Diameter: not specified
  • Rivet Length: not specified
  • Head Diameter: 0.250 inches (6.35mm)
  • Head Height: 0.050 inches (1.27mm)
  • Hole Diameter: 0.063 inches (1.59mm)
  • Color: natural
  • Packaging: bulk
  • Standard Package: 1,000
  • Design: designed to hold different materials together

You May Also Be Interested in

Keystone Electronics
MOUNTING BUTTON 0.156" NYLON BLK
Need more? Email Us
ECAD model for 3302
Essentra Components
Need more? Email Us
ECAD model for SR-4120W
Essentra Components
RIVET SNAP 0.240" NYLON BLACK / 0.157" (3.99mm) Snap Rivet 0.138" ~ 0.177" (3.51mm ~ 4.50mm) Grip Range Nylon
Need more? Email Us
ECAD model for SRCS-4060B
Essentra Components
Need more? Email Us
ECAD model for SRHR-3035
Essentra Components
Need more? Email Us
ECAD model for SRVO-5095B
Essentra Components
Need more? Email Us
ECAD model for SR-4080B
Essentra Components
Need more? Email Us
ECAD model for SLP-2-236-01
Essentra Components
RIVET SNAP 0.220" NYLON TAN / 0.118" (3.00mm) Snap Rivet 0.118" ~ 0.157" (3.00mm ~ 3.99mm) Grip Range Nylon
Need more? Email Us
ECAD model for SRHR-3055
Essentra Components
RIVET SNAP 0.335" NYLON BLACK / 0.197" (5.00mm) Snap Rivet 0.217" ~ 0.256" (5.51mm ~ 6.50mm) Grip Range Nylon
Need more? Email Us
ECAD model for SR-5085B

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention