The KF12N68F-U/PS is a Power MOSFET from KEC (Korea Electronics Co., Ltd.) designed for high-voltage, high-speed switching applications. This MOSFET is built with advanced planar technology to provide excellent performance characteristics, including low on-resistance and fast switching speeds, making it suitable for efficient power conversion and control.
Applications
- Switch-Mode Power Supplies (SMPS)
- Power Factor Correction (PFC) circuits
- DC-DC Converters
- LED Lighting
- Motor Drives
Features
- N-Channel MOSFET
- High Voltage Capability: Specifically designed for high-voltage applications.
- Low On-Resistance (RDS(on)): Minimizes conduction losses, enhancing efficiency.
- Fast Switching Speed: Reduces switching losses, allowing for higher frequency operation.
- Avalanche Ruggedness: Provides protection against voltage transients and inductive kickback.
- Isolated Package: Enhances thermal performance and isolation.
Benefits
- High Efficiency: Low RDS(on) and fast switching speeds contribute to reduced power losses and improved overall efficiency.
- Enhanced Reliability: Avalanche ruggedness ensures robust performance under challenging conditions.
- Simplified Thermal Management: Reduced power dissipation simplifies heat sink design.
- Compact Design: Allows for smaller and lighter power supply designs.
- Cost-Effective: Offers a good balance of performance and cost for various power applications.
Additional Details
The KF12N68F-U/PS features a high drain-source voltage (VDS) rating, making it suitable for applications operating from rectified AC mains or high-voltage DC sources. It's gate-source voltage (VGS) ensures compatibility with common driver circuits. The fast switching speed is achieved through optimized gate charge characteristics. Its design allows for a wide operating temperature range. The isolated package improves thermal performance by allowing direct mounting to a heat sink. Specific voltage and current ratings should be verified within the official KEC datasheet.