The SN65LVDS388ADBTR is an advanced, high-performance flat panel display (FPD) link transmitter developed by Texas Instruments, a leading global semiconductor company known for its innovative technology.
- Display Panel Support: up to SXGA+ (1280 x 1024) in a single link interface
- Data Conversion: converts 28 bits of CMOS/TTL data into four channels of low-voltage differential signaling (LVDS) data streams
- Pixel Clocks: ranging from 20 MHz to 112 MHz
- Output: features a falling edge data strobe output
- Power Consumption: operates with a single 3.3V power supply and consumes less than 1.5W when transmitting @ 112 MHz
- Power-Down Mode: advanced power-down mode which significantly reduces power consumption
- Package: thin shrink small-outline package (TSSOP) with 56 pins
- Compliance: RoHS compliant and free from lead, bromine, and antimony
- Protection: comes with electrostatic discharge (ESD) protection circuits