EN
  • EN
  • DE

THS7373IPW

Part No THS7373IPW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description 4-Channel Video Amplifier with 1-SD and 3-HD Sixth-Order Filters and 6-dB Gain | IC AMP VIDEO 4CH 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications Filter
Output Type Rail-to-Rail
-3db Bandwidth 9.5MHz
Slew Rate 450V/μs
Supply Current 16.9mA
Current - Output / Channel 90mA
Supply Voltage , Single/Dual (±) 2.6V ~ 5.5V
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number THS7373
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Win Source Part Number 1267260-THS7373IPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS7373IPW CAD Model

Description

The THS7373IPW is a high-performance, low-power, 4-channel video amplifier integrated circuit (IC) developed by Texas Instruments. This versatile IC is designed to filter and buffer video signals, making it an ideal choice for various video processing applications. Its advanced features and specifications cater to the needs of both consumer and professional video electronics.

Key Features

  • Integrated I2C Control: The THS7373IPW comes with an I2C programmable interface, which allows for easy control and configuration of the IC's settings and modes, providing flexibility and ease of use for system designers.
  • 6th-Order Butterworth Filter: The built-in 6th-order Butterworth filter ensures high-quality video signal filtering, delivering sharp and clean images by effectively reducing noise without affecting the signal integrity.
  • Selectable Filter Frequencies: Users can choose from multiple filter frequency options to match the requirements of different video standards, including SD, ED, and HD formats.
  • Low Power Consumption: Designed with power efficiency in mind, the THS7373IPW operates with low power consumption, making it suitable for battery-powered devices and applications where power efficiency is critical.
  • Bi-directional I/O: The IC supports bi-directional input/output, providing versatility in signal routing and enabling it to be used in a wide range of video applications.

Applications

The THS7373IPW is widely used in various applications, including:

  • Digital video cameras
  • Video projectors
  • Set-top boxes
  • Video surveillance systems
  • Video conferencing equipment

Package and Quality

The device is offered in a 14-pin TSSOP (Thin Shrink Small Outline Package) which is designed for space-saving on PCBs and is suitable for surface mount technology (SMT). Texas Instruments ensures high-quality manufacturing standards, providing reliable and consistent performance for the THS7373IPW.

With its robust design, comprehensive feature set, and Texas Instruments' commitment to quality, the THS7373IPW stands out as a top choice for engineers and designers looking to enhance their video signal processing capabilities.

You May Also Be Interested in

Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6196 $52.6660
200+ $0.5084 $101.6800
305+ $0.4926 $150.2430
420+ $0.4767 $200.2140
545+ $0.4608 $251.1360
730+ $0.4131 $301.5630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess