EN
  • EN
  • DE

MAX15024AATB/V+

Part No MAX15024AATB/V+
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701546-MAX15024AATB/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX15024AATB/V+ CAD Model

Description

Maxim Integrated's MAX15024AATB/V+ High-Efficiency DC-DC Converter

The MAX15024AATB/V+ is a state-of-the-art, high-performance DC-DC converter designed and manufactured by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This compact, integrated circuit is engineered to provide a reliable and efficient power conversion solution for a wide range of applications, including telecommunications, networking, and industrial systems.

Key Features

  • Wide Input Voltage Range: The MAX15024AATB/V+ operates over a broad input voltage range, making it versatile for use with various input sources.
  • High Efficiency: With its advanced design, this DC-DC converter achieves high efficiency, which helps in reducing power loss and improving overall system performance.
  • Adjustable Output Voltage: The output voltage of the MAX15024AATB/V+ can be precisely adjusted to meet the requirements of the specific application it is used in.
  • Thermal Protection: Integrated thermal protection ensures that the device operates within safe temperature limits, enhancing reliability and longevity.
  • Compact Package: The device comes in a compact TDFN-EP (Thin Dual Flat No-Lead with Exposed Pad) package, which saves valuable board space and is suitable for space-constrained applications.

Applications

The MAX15024AATB/V+ is ideal for a variety of demanding environments and applications, including:

  • Point-of-Load (POL) power supplies
  • Networking and telecom equipment
  • Industrial control systems
  • FPGAs and DSPs power supplies

Design and Integration

Maxim Integrated has designed the MAX15024AATB/V+ with a focus on ease of integration and flexibility. Engineers can easily incorporate this converter into their designs, benefiting from its performance and small footprint. The device's adjustable output voltage and wide input range allow for a single part to be used across multiple designs, simplifying inventory management and reducing overall costs.

In summary, the MAX15024AATB/V+ from Maxim Integrated is a robust and efficient solution for modern DC-DC conversion needs. Its combination of high efficiency, thermal protection, and a compact form factor make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3950 $62.3700
14+ $8.5285 $119.3990
21+ $8.2629 $173.5209
29+ $7.9961 $231.8869
38+ $7.7293 $293.7134
50+ $6.9300 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess