The KDZ4.3V-RTK/P is a Zener diode manufactured by KEC. This diode is designed to provide a stable reference voltage of 4.3V and is commonly used in voltage regulation and transient voltage suppression applications.
Applications:
- Voltage regulation in electronic circuits.
- Transient voltage suppression.
- Overvoltage protection.
- Clipping circuits.
- Reference voltage generation.
Features:
- Zener voltage of 4.3V.
- Low reverse leakage current.
- High surge current capability.
- Small surface mount package (SOD-523).
- Pb-free plating.
- RoHS compliant.
Benefits:
- Stable Voltage Reference: Provides a consistent 4.3V output, crucial for precision voltage regulation.
- Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
- Compact Design: The small SOD-523 package allows for high-density circuit layouts.
- Reliable Performance: KEC’s manufacturing standards ensure reliable operation in various environmental conditions.
- Efficient Protection: Fast response to transient voltages ensures effective protection of downstream circuitry.
Additional Details:
The KDZ4.3V-RTK/P Zener diode has a power dissipation rating of 200mW. The reverse leakage current is typically less than 1µA. The operating temperature range is -55°C to +150°C. Its compact size and reliable performance make it suitable for a wide range of applications where a stable and precise voltage reference is required. The surge current capability ensures that the diode can withstand transient voltage events without failure.