EN
  • EN
  • DE

BB305CEW-TL-E

Part No BB305CEW-TL-E
Manufacturer Renesas Electronics America
Catalog FETs - Arrays
Description RF N / Mosfet Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Base Product Number BB305
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 569100-BB305CEW-TL-E
Ultra Librarian 3D Model Ultra Librarian BB305CEW-TL-E CAD Model

Description

The BB305CEW-TL-E is a FET, MOSFET Array integrated circuit (IC) manufactured by Renesas Electronics America.

  • Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs
  • Packaging: bulk
  • Standard Package: 3,000 pieces
  • Feature: advanced technology
  • FET Feature: enhances performance
  • ECCN: EAR99
  • REACH: not affected
  • MSL Level: 1
  • Shelf Life: unlimited
  • Status: active
  • Applications: various electronic applications
  • Requirement: high-quality FET, MOSFET arrays

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 13A 8-Pin SOIC
Lowest to $27.0640
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor
Lowest to $5.3049
Microchip Technology
Six Pair, N- and P-Channel Enhancement-Mode MOSFET | MOSFET 6N/6P-CH 200V 56VQFN
Lowest to $15.6410
Infineon Technologies
Power MOSFET(Vdss=-12V) | MOSFET 2P-CH 12V 5.5A 8-TSSOP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Asymmetric Dual N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 8.5A/9.8A
Lowest to $0.1640
Alpha & Omega Semiconductor Inc.
MOSFET 2N-CH 30V 7.7A 8-SOIC / Trans MOSFET N-CH 30V 7.5A
Lowest to $0.1952
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5232 $60.1680
270+ $0.4285 $115.6950
420+ $0.4158 $174.6360
575+ $0.4019 $231.0925
745+ $0.3892 $289.9540
995+ $0.3488 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,900 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess