EN
  • EN
  • DE

1455QPLTRD

Part No 1455QPLTRD
Manufacturer Hammond Manufacturing
Catalog Box Components
Description BEZEL SOLID PLASTIC RED 2/PACK / Closed Bezels Plastic End Caps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Boxes, Enclosures, Racks
Manufacturer Hammond Manufacturing
Series 1455
Type Bezel
For Use With/Related Products 1455Q Series
Dimension 5.079" L x 2.170" W x 0.413" H (129.01mm x 55.12mm x 10.49mm)
Color Translucent - Red
Material Plastic, Polycarbonate
Win Source Part Number 777839-1455QPLTRD
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian 1455QPLTRD CAD Model

Description

The Hammond Manufacturing 777839-1455QPLTRD is a translucent-red colored bezel that is part of the 1455 series. The device is made from plastic and polycarbonate materials and is designed for use with the 1455Q series.

  • Color: Translucent-red
  • Series: 1455
  • Materials: Plastic, polycarbonate
  • Suitable For: 1455Q series
  • Dimensions: 5.079" L x 2.170" W x 0.413" H (129.01mm x 55.12mm x 10

You May Also Be Interested in

Hammond Manufacturing
COVER FOR PART #1444-22/1444-24 / Natural Aluminum Bottom Plate For Aluminum Chassis
Need more? Email Us
Keystone Electronics
PANEL PHENOLIC 2-7/8X3-15/16"BLK / Plastic, Phenolic Cover, Lid 4.000" L x 2.875" W x 0.062" H (101.60mm x 73.03mm x 1.57mm) Black
Need more? Email Us
Hammond Manufacturing
SWING PANEL / Swing Panel, Steel, White, 33.79In Length, 45.75In Depth, 0.62In Height
Need more? Email Us
Hammond Manufacturing
PANEL STEEL SWING 30X20" WHT / Swing Panel, Steel, White, 17.79In Length, 27.75In Depth, 0.62In Height
Need more? Email Us
Phoenix Contact
TERM HOUSING / Plastic, Polyamide Base 3.898" L x 0.886" W x 4.508" H (99.00mm x 22.50mm x 114.50mm) Gray
Need more? Email Us
Hammond Manufacturing
PANEL STEEL 28.2X10.2" WHT / Inner Panel, Mild Steel, White, Galvanized, 10.2 In Length, 28.2 In Depth
Need more? Email Us
Phoenix Contact
ELECTRONIC HOUSING
Need more? Email Us
TE Connectivity
ENCL LDG-A CLAMP PIN 18MM / Terminal Pin
Need more? Email Us
ON Semiconductor
Lowest to $0.4897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5374 $67.6870
11+ $11.1076 $122.1836
17+ $10.7606 $182.9302
23+ $10.4135 $239.5105
29+ $10.0663 $291.9227
39+ $9.0249 $351.9711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess